EN
  • EN
  • DE

LENOVO 81Y5171 - Intel Xeon 4C Processor Model E5-2643 130W 3.3GHz/ 3.3GHz/1600MHz/10MB W/Fan

Part No LENOVO 81Y5171 - Intel Xeon 4C Processor Model E5-2643 130W 3.3GHz/ 3.3GHz/1600MHz/10MB W/Fan
Manufacturer Lenovo
Catalog CPU
Description Intel Xeon 4C Processor Model E5-2643 130W 3.3GHz/ 3.3GHz/1600MHz/10MB W/Fan
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426040-LENOVO 81Y5171 - Intel Xeon 4C Processor Model E5-2643 130W 3.3GHz/ 3.3GHz/1600MHz/10MB W/Fan
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y5171 - Intel Xeon 4C Processor Model E5-2643 130W 3.3GHz/ 3.3GHz/1600MHz/10MB W/Fan CAD Model

Description

The LENOVO 81Y5171 features the Intel Xeon E5-2643 processor, a powerhouse built for advanced workstation and server tasks. This quad-core processor operates at a high frequency of 3.3GHz, delivering exceptional computational speed for applications that require rapid data processing and analysis. With a substantial 10MB of cache, this processor efficiently handles large datasets, reducing latency and improving overall system performance. It's tailored for professional environments that demand reliable and continuous operation, underlined by its 130W Thermal Design Power (TDP), which ensures sustained performance under load while maintaining optimal thermal conditions. The inclusion of a dedicated cooling fan in the package addresses the critical need for maintaining temperature balance, ensuring that the processor runs within safe thermal limits during intensive tasks. Engineered on Intel's Sandy Bridge-EP microarchitecture, it supports key technologies like Intel Hyper-Threading, allowing for better multitasking by enabling each core to handle two threads simultaneously. The LENOVO 81Y5171 is a testament to engineering designed to meet the needs of professionals in fields such as 3D modeling, large-scale data analysis, and high-performance computing, offering robust performance and reliability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess