EN
  • EN
  • DE

LENOVO 8721HC2 - Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU

Part No LENOVO 8721HC2 - Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU
Manufacturer Lenovo
Catalog Server
Description Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432654-LENOVO 8721HC2 - Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 8721HC2 - Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU CAD Model

Description

The LENOVO 8721HC2 Lenovo Flex System Chassis is at the core of Lenovo's Flex System, a scalable, flexible solution for data centers that require high performance, reliability, and ease of management. This chassis comes equipped with one Chassis Management Module (CMM), which provides unified management for the entire system, including servers, storage, and networking components. It also includes two 2500W power supply units (PSUs), ensuring a redundant, high-efficiency power solution for all components housed within the chassis. The Flex System Chassis supports a wide range of compute nodes and can be configured to meet the specific needs of varied workloads, from virtualization and cloud computing to high-performance computing. Its modular design allows for easy scalability, letting businesses grow their IT infrastructure as their needs evolve. With advanced cooling options and energy-saving features, the system is designed to maximize uptime while minimizing operational costs. Ideal for enterprises seeking a blend of performance and flexibility, the Lenovo Flex System Chassis represents a foundational building block for modernizing data center infrastructure.

You May Also Be Interested in

IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess