The LBC856BDW1T1G is a PNP bipolar junction transistor (BJT) manufactured by Leshan Radio. It is designed for general-purpose amplification and switching applications. The device is housed in a small SOT-346 package and is suitable for surface-mount technology (SMT) assembly.
Applications
- General Purpose Amplification
- Switching Circuits
- Driver Stages
- Audio Amplifiers
- Load Switches
Features
- PNP Bipolar Transistor
- Collector Current (IC): [Specific Value from Datasheet Needed After Search]
- Collector-Emitter Voltage (VCEO): [Specific Value from Datasheet Needed After Search]
- High Current Gain (hFE): [Specific Value from Datasheet Needed After Search]
- Low Saturation Voltage
- Small SOT-346 Package
- Halogen-Free
Benefits
- Versatile Application: Suitable for a wide range of general-purpose amplification and switching applications.
- Efficient Performance: Provides good amplification and switching characteristics.
- Compact Design: The small SOT-346 package saves board space.
- Easy Assembly: Designed for SMT assembly, simplifying manufacturing processes.
- Environmentally Friendly: Halogen-free, minimizing environmental impact.
Additional Details
The LBC856BDW1T1G is characterized by its high current gain (hFE), allowing for efficient amplification of small signals. The low saturation voltage minimizes power loss during switching. The SOT-346 package facilitates high-density circuit designs. The maximum power dissipation is [Specific Value from Datasheet Needed After Search]. The typical transition frequency is [Specific Value from Datasheet Needed After Search].
For detailed electrical characteristics, performance graphs, and application notes, refer to the official datasheet provided by Leshan Radio. This will provide specific values for parameters such as collector current, collector-emitter voltage, current gain, saturation voltage, power dissipation, and operating temperature range, as well as recommended operating conditions.