EN
  • EN
  • DE

LM5Z22VT1G

Part No LM5Z22VT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827882-LM5Z22VT1G
Ultra Librarian 3D Model Ultra Librarian LM5Z22VT1G CAD Model

Description

The LM5Z22VT1G is a Zener diode manufactured by Leshan Radio. Zener diodes are specifically designed to operate in the reverse breakdown region, maintaining a nearly constant voltage across their terminals over a wide range of currents. This makes them suitable for voltage regulation and overvoltage protection applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in electronic circuits, ensuring consistent performance of sensitive components.
  • Overvoltage Protection: Protects circuits from damage caused by voltage spikes or surges.
  • Clipping Circuits: Shapes waveforms by limiting the voltage to a specific level.
  • Voltage Shifting: Shifts the voltage level of a signal.
  • Reference Voltage: Provides a stable reference voltage for comparators and other circuits.

Features:

  • Zener Voltage: Precisely defined reverse breakdown voltage. In this case, around 22V.
  • Low Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Characteristic: Provides a well-defined and stable Zener voltage.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Withstands high current surges without damage.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable voltage source.
  • Effective Overvoltage Protection: Protects circuits from damage caused by voltage transients.
  • Compact Design: The small package size allows for space-saving circuit layouts.
  • Reliable Performance: Designed for stable and consistent operation.

Technical Specifications:

The LM5Z22VT1G has a Zener voltage of approximately 22V. The exact voltage and tolerance can be found in the datasheet. It also specifies the maximum power dissipation, reverse leakage current, and forward voltage drop. The operating temperature range is also specified in the datasheet. Refer to the manufacturer's datasheet for detailed electrical characteristics and performance graphs. The package type is likely a SOD-523 or similar small surface-mount package.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3,735+ $0.0134 $50.0490
9,095+ $0.0110 $100.0450
14,020+ $0.0107 $150.0140
19,420+ $0.0103 $200.0260
25,000+ $0.0100 $250.0000
33,335+ $0.0090 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 3735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess