EN
  • EN
  • DE

LMBR0540FT1G

Part No LMBR0540FT1G
Manufacturer Leshan Radio
Description Schottky Barrier Rectifiers Reverse Voltage 20 to 40V Forward Current 0.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1201021-LMBR0540FT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMBR0540FT1G CAD Model

Description

The LMBR0540FT1G is a Schottky Barrier Rectifier from Leshan Radio. This device is designed for applications requiring fast switching speeds and low forward voltage drop. It is commonly used in power supplies, inverters, and other high-frequency circuits.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Polarity Protection
  • Clamping Diodes

Features:

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Reverse Leakage Current: Reduces power dissipation and improves performance.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power losses, leading to higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, improving reliability and reducing the need for heat sinks.
  • Faster Switching: Fast switching speed allows for higher frequency operation, reducing the size and cost of passive components.
  • Compact Design: Surface mount package saves board space, enabling smaller and more compact designs.
  • Enhanced System Reliability: Robust design and protection features enhance system reliability and prevent damage from voltage spikes and transients.

Additional Details:

The LMBR0540FT1G has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 0.5A. The forward voltage drop (VF) is typically around 0.5V at the rated forward current. The device is available in a SOD-523 surface mount package. The operating temperature range is typically from -65°C to +125°C. This Schottky diode is particularly well-suited for applications where low voltage drop and fast switching speeds are critical requirements. Its small size and surface mount package make it ideal for use in portable devices and other space-constrained applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,935+ $0.0259 $50.1165
4,695+ $0.0213 $100.0035
7,285+ $0.0206 $150.0710
10,000+ $0.0200 $200.0000
12,955+ $0.0193 $250.0315
17,345+ $0.0173 $300.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299,330 pieces
MOQ: 1935 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess