EN
  • EN
  • DE

LMUN2212LT1G

Part No LMUN2212LT1G
Manufacturer Leshan Radio
Description BIAS RESISTOR TRANSISTOR, NPN SILICON SURFACE MOUNT TRANSISTOR WITH MONOLITHIC BIAS RESISTOR NETWORK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1201994-LMUN2212LT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMUN2212LT1G CAD Model

Description

The LMUN2212LT1G is a surface mount PNP bipolar transistor manufactured by Leshan Radio. This transistor is designed for general purpose amplification and switching applications. Its small size and surface mount packaging make it suitable for high-density circuit board assemblies.

Applications

  • General purpose amplification: Used in small signal amplifiers.
  • Switching circuits: Employed as a switch in various electronic circuits.
  • Driver stages: Drives larger transistors or other components.
  • Load switch: Turns power to a load on and off.
  • Level shifting: Used to shift voltage levels in digital circuits.

Features

  • Surface Mount Device (SMD): Compact size for high-density PCB layouts.
  • PNP Transistor: Suitable for applications requiring PNP characteristics.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • High Collector Current: Capable of handling moderate current levels.
  • Pb-Free Package: Compliant with RoHS standards.

Benefits

  • Space saving: Small SMD package reduces board size.
  • Versatile: Suitable for a wide range of applications.
  • Efficient: Low saturation voltage minimizes power loss.
  • Environmentally friendly: Pb-free package is RoHS compliant.

Additional Details

The LMUN2212LT1G has a collector-emitter voltage (Vceo) typically around -40V, and a collector current (Ic) rating of approximately -200mA. The power dissipation is typically around 250mW. It comes in a SOT-23 package. The DC current gain (hFE) is within a specified range, ensuring consistent performance. The operating temperature range is typically from -55°C to +150°C. It's commonly used in circuits where a low-side switch is required, or for general-purpose amplification in portable electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2,895+ $0.0173 $50.0835
7,045+ $0.0142 $100.0390
10,870+ $0.0138 $150.0060
15,040+ $0.0133 $200.0320
19,380+ $0.0129 $250.0020
25,865+ $0.0116 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 2895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess