EN
  • EN
  • DE

LR431APHLT1G

Part No LR431APHLT1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070890-LR431APHLT1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LR431APHLT1G CAD Model

Description

The LR431APHLT1G is a precision adjustable shunt regulator manufactured by Leshan Radio. This three-terminal adjustable regulator is designed to provide a stable and accurate voltage reference, making it suitable for a wide range of applications, including power supplies, voltage monitoring, and error amplifiers. It offers excellent thermal stability, low output noise, and a sharp turn-on characteristic.

Applications:

  • Power Supplies: Used as a voltage reference in regulated power supplies to provide a stable and accurate output voltage.
  • Voltage Monitoring: Employed in voltage monitoring circuits to detect overvoltage or undervoltage conditions and trigger appropriate actions.
  • Error Amplifiers: Utilized as a key component in error amplifier circuits to maintain a precise output voltage or current.
  • Switching Regulators: Incorporated into switching regulators to provide a stable reference voltage for feedback control.
  • Linear Regulators: Used in linear regulators for precise voltage regulation and load regulation.

Features:

  • Adjustable Output Voltage: Offers an adjustable output voltage, allowing flexibility in circuit design and application.
  • Low Output Noise: Provides low output noise, ensuring a clean and stable voltage reference.
  • Excellent Thermal Stability: Exhibits excellent thermal stability, maintaining consistent performance over a wide temperature range.
  • Sharp Turn-On Characteristic: Features a sharp turn-on characteristic for precise voltage regulation.
  • Low Dynamic Output Impedance: Offers a low dynamic output impedance for improved load regulation.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Precise Voltage Regulation: Provides precise voltage regulation, ensuring stable and accurate output voltages.
  • Improved Circuit Performance: Enhances circuit performance by providing a reliable and stable voltage reference.
  • Versatile Application: Suitable for a wide range of applications due to its adjustable output voltage.
  • Stable Operation: Ensures stable operation over a wide temperature range.
  • Reduced Noise: Minimizes output noise for improved signal integrity.

Specifications:

The LR431APHLT1G has an adjustable output voltage range, typically from Vref to 36V, where Vref is around 2.5V. It is designed for a low cathode current, typically in the range of microamperes. It is designed to operate from -40°C to +125°C.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0340 $50.1500
3,585+ $0.0279 $100.0215
5,560+ $0.0270 $150.1200
7,635+ $0.0262 $200.0370
9,885+ $0.0253 $250.0905
13,220+ $0.0227 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess