EN
  • EN
  • DE

SBR860

Part No SBR860
Manufacturer Leshan Radio
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091384-SBR860
Categories OEM Parts( S )
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBR860 CAD Model

Description

The SBR860 is a Schottky Barrier Rectifier manufactured by Leshan Radio. This diode is designed for high-efficiency rectification, fast switching, and low forward voltage drop, making it suitable for a wide range of power management and switching applications.

Applications

  • Switching power supplies
  • Free-wheeling diodes in DC-DC converters
  • Reverse polarity protection
  • High-frequency inverters
  • Solar panel junction boxes

Features

  • High surge current capability
  • Low forward voltage drop
  • High switching speed
  • High reliability
  • Lead-Free Finish/RoHS Compliant

Benefits

  • Improved efficiency in power conversion circuits
  • Reduced power loss and heat generation
  • Faster switching speeds, allowing for higher frequency operation
  • Enhanced system reliability due to robust design
  • Compliance with environmental regulations

The SBR860 is characterized by its low forward voltage drop, which minimizes power loss during conduction. Its high switching speed allows for efficient operation in high-frequency applications, while its high surge current capability provides protection against transient overloads.

Technical Specifications:

  • Repetitive Peak Reverse Voltage: 60V
  • Average Forward Current: 8A
  • Peak Forward Surge Current: Dependent on Datasheet specifications
  • Forward Voltage: Typically less than 0.7V at rated current
  • Operating Temperature: -65°C to +150°C
  • Package Type: TO-220

The SBR860's robust construction and compliance with environmental regulations make it a reliable and environmentally friendly choice for various power electronics applications. Proper heat sinking is generally required to maintain optimal performance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess