EN
  • EN
  • DE

LXT318NE

Part No LXT318NE
Manufacturer Level One
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006377-LXT318NE
Categories OEM Parts(J-L)
Manufacturer Level One
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT318NE CAD Model

Description

The LXT318NE is a quad T1/E1 transceiver manufactured by Level One Communications (now Intel). This device is engineered for high-density telecommunications applications, enabling multiple T1 or E1 connections on a single chip. Its primary function is to transmit and receive data reliably over T1/E1 lines, making it a crucial component in network infrastructure.

Applications:

  • Digital Loop Carrier (DLC) Systems: Used in DLC systems to provide multiple T1/E1 connections to subscribers.
  • Central Office Switches: Integrated into central office switches to handle a large number of T1/E1 lines.
  • Voice over IP (VoIP) Gateways: Employed in VoIP gateways to convert voice traffic to T1/E1 format for transmission over traditional telecommunications networks.
  • Wireless Infrastructure: Utilized in wireless base stations to provide backhaul connectivity for multiple cellular channels.
  • Multiplexers and Demultiplexers: Found in multiplexers and demultiplexers to combine or separate multiple T1/E1 signals.

Features:

  • Quad T1/E1 Transceiver: Supports four independent T1 (1.544 Mbps) or E1 (2.048 Mbps) channels.
  • Integrated Clock Recovery: Includes integrated clock recovery circuits for each channel to ensure accurate timing synchronization.
  • Line Interface Unit (LIU): Features built-in LIUs for each channel, providing impedance matching and signal conditioning.
  • Jitter Attenuation: Incorporates jitter attenuation circuitry to minimize timing variations and improve signal quality.
  • Diagnostic Capabilities: Provides comprehensive diagnostic features, including loopback testing and error monitoring, for easy maintenance.

Benefits:

  • High-Density Connectivity: Enables high-density T1/E1 connectivity, reducing the number of components required in a system.
  • Reduced System Cost: Lowers overall system cost by integrating multiple transceivers into a single chip.
  • Simplified Board Layout: Simplifies board layout and reduces board space requirements.
  • Improved Signal Quality: Enhances signal quality through integrated clock recovery and jitter attenuation.
  • Enhanced System Reliability: Provides robust and reliable data transmission, contributing to overall system reliability.

Additional Details:

The LXT318NE is designed to meet stringent telecommunications standards and supports various line coding formats. Detailed specifications regarding power dissipation, input/output voltage levels, and specific diagnostic functionalities are available in the official datasheet.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess