EN
  • EN
  • DE

GD74HCT74

Part No GD74HCT74
Manufacturer LG
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060652-GD74HCT74
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74HCT74 CAD Model

Description

The GD74HCT74, manufactured by LG, is a dual positive-edge-triggered D flip-flop with preset and clear. It belongs to the 74HCT series of logic gates, which combines the high speed of CMOS technology with TTL-compatible input levels. This device is commonly used for data storage, shift registers, and control circuits.

Applications

  • Data Storage: Used as a basic building block for storing single bits of data in digital systems.
  • Shift Registers: Employed in constructing shift registers for serial-to-parallel and parallel-to-serial data conversion.
  • Counters: Integrated into counter circuits for frequency division and timing applications.
  • Control Circuits: Used in implementing control logic for various electronic systems.
  • Memory Systems: Applied in memory systems for data latching and address decoding.

Features

  • Dual D Flip-Flop: Contains two independent D flip-flops in a single package.
  • Positive-Edge Triggered: Data is latched on the positive-going edge of the clock signal.
  • Preset and Clear Inputs: Allows asynchronous setting and resetting of the flip-flop outputs.
  • High-Speed CMOS: Offers high-speed switching performance with low power consumption.
  • TTL Compatibility: Can interface directly with TTL logic levels.

Benefits

  • Versatile Data Storage: Provides a flexible solution for data storage in digital systems.
  • High-Speed Operation: Enables fast data processing and reduces propagation delays.
  • Low Power Consumption: Reduces overall power consumption, making it suitable for portable devices.
  • TTL Compatibility: Simplifies interfacing with existing TTL-based systems.
  • Asynchronous Control: Allows direct control over the flip-flop outputs with preset and clear inputs.

Technical Details

The GD74HCT74 operates from a supply voltage of 4.5V to 5.5V. It is triggered by the positive-going edge of the clock signal. The preset and clear inputs override the clock and data inputs, allowing the flip-flop to be set or reset asynchronously. It is typically packaged in a DIP or surface-mount package.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess