Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Power Management
Utilized IC / Part LT1171
Supplied Contents Board(s)
Win Source Part Number 780272-DC139A-B
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC139A-B CAD Model

Description

The Linear Technology DC139A-B is an advanced demonstration board designed for showcasing the capabilities of Linear Technology's high-performance power management ICs. This board is specifically tailored for engineers and developers who require a reliable platform to evaluate and test the functionalities of the integrated circuits in real-world applications.

Key Features

  • High Efficiency: The DC139A-B is built to offer optimal power conversion efficiency, ensuring minimal power loss during operation.
  • Versatility: It supports a wide range of input voltages, making it suitable for various applications and industries.
  • Precision: The board is designed with precision in mind, providing accurate voltage and current regulation for critical applications.
  • User-Friendly: With clear labeling and robust connectors, the DC139A-B is user-friendly, catering to both experienced and novice users.
  • Durability: Constructed with high-quality materials, the board is made to withstand rigorous testing and long-term use.

Applications

The DC139A-B demonstration board is ideal for a variety of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Portable devices
  • Medical equipment

Technical Specifications

Parameter Specification Input Voltage Range Specified by IC used Output Voltage Range Specified by IC used Operating Temperature -40°C to +85°C Dimensions Refer to datasheet

The DC139A-B is an exemplary solution for those looking to experiment with and implement Linear Technology's power management ICs. With its robust design and comprehensive feature set, the demonstration board is an indispensable tool for developing efficient and reliable power systems.

For detailed information, including the supported IC models, layout considerations, and performance characteristics, please refer to the official datasheet and user manual provided by Linear Technology.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM
Exar Corporation
EVAL BOARD FOR XR16C2850 48TQFP
Need more? Email Us
ECAD model for XR16C2850CM-0A-EB
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1
Microchip Technology
BOARD DEMO FOR U4037B
Need more? Email Us
ECAD model for DEMOBOARD-U4037B
Exar Corporation
EVAL BOARD FOR XR68C92 44TQFP
Need more? Email Us
ECAD model for XR68C92CV-0A-EVB
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
ECAD model for PI7C9X2G404SVAEVB
Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention