EN
  • EN
  • DE

DC2541A

Part No DC2541A
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO BOARD FOR LTC4279
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Power Management, Power Over Ethernet (POE), PSE
Embedded No
Utilized IC / Part LTC4279
Primary Attributes On-Board Test Points
Secondary Attributes LED Status Indicators
Supplied Contents Board(s)
Win Source Part Number 761966-DC2541A
Popularity Medium
Supply and Demand Status Balance
Family Name DC2541A
Introduction Date January 13, 2017
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DC2541A CAD Model

Description

Introducing the DC2541A - A High-Efficiency Energy Harvesting Power Supply Module

The DC2541A from Linear Technology is an innovative energy harvesting power supply module that is designed to transform and manage power from a variety of energy sources. This versatile module is an excellent choice for those looking to develop sustainable, low-power applications where battery life or power efficiency is paramount.

The DC2541A stands out with its ability to harness energy from sources such as photovoltaic cells, thermoelectric generators, and even vibration-based harvesters. Its efficient power management capabilities ensure that even the smallest amount of harvested energy is utilized effectively, making it ideal for remote, wireless, or wearable devices that require long-term power autonomy.

Key Features of DC2541A:

  • Multi-Source Energy Harvesting: Compatible with a wide range of energy sources, the DC2541A can adapt to various environmental conditions and power requirements.
  • High Conversion Efficiency: The module is designed with Linear Technology's state-of-the-art power conversion technology, ensuring maximum efficiency in energy conversion and storage.
  • Low Quiescent Current: With an extremely low quiescent current, the DC2541A minimizes the drain on harvested energy, preserving it for when power is needed most.
  • Integrated Energy Storage: The module includes an onboard energy storage system, which allows for the immediate use of harvested energy and provides a buffer during low energy periods.
  • Compact Form Factor: The small footprint of the DC2541A makes it a perfect fit for space-constrained applications without compromising on power or efficiency.

The DC2541A also boasts a user-friendly interface, with configurable settings that allow designers to tailor the power management to their specific application needs. Whether it's for industrial monitoring systems, IoT devices, or sustainable consumer electronics, the DC2541A provides a reliable and efficient power solution.

By integrating the DC2541A into your design, you can take a significant step towards creating a greener, more energy-efficient product that meets the demands of modern consumers and industries. Experience the benefits of advanced energy harvesting technology with Linear Technology's DC2541A power supply module.

You May Also Be Interested in

Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess