Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Filters, Active - Band Pass
Utilized IC / Part LTC1562
Supplied Contents Board(s)
Win Source Part Number 782054-DC266B-A
Popularity Medium
Supply and Demand Status Balance
Family Name DC266B
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC266B-A CAD Model

Description

The DC266B-A is an evaluation board from Linear Technology, a company recognized for its high-performance analog integrated circuits. This particular product is designed to facilitate the testing and development of circuits using the LTC®1668, a 16-bit, 50Msps digital-to-analog converter (DAC).

Key Features

  • High-Resolution DAC: The board is built around the LTC1668, a 16-bit DAC, offering high precision in digital-to-analog conversion.
  • High-Speed Performance: With a sampling rate of up to 50Msps, the DC266B-A is suitable for high-speed applications.
  • Easy Interface: The board includes connectors that allow for easy interfacing with signal generators, oscilloscopes, and other test equipment.
  • Power Supply Flexibility: The DC266B-A can be powered through a variety of sources, ensuring compatibility with different testing setups.
  • Compact Design: The evaluation board is designed with a small footprint, making it convenient for benchtop use and integration into existing systems.

Applications

The DC266B-A is versatile and can be used in a wide range of applications, including:

  • Telecommunications
  • Data Acquisition Systems
  • Medical Imaging
  • Instrumentation
  • Automated Test Equipment

Technical Specifications

The board's technical specifications are designed to match the performance of the LTC1668 DAC. It operates over a temperature range suitable for commercial and industrial environments. The DC266B-A also features multiple connectors for digital inputs and analog outputs, providing flexibility for various signal types.

Support and Resources

Linear Technology provides comprehensive support for the DC266B-A, including detailed datasheets, application notes, and user guides. Engineers and designers can access these resources to accelerate the development process and ensure optimal use of the evaluation board.

Conclusion

The DC266B-A evaluation board from Linear Technology is an essential tool for engineers looking to harness the capabilities of the LTC1668 DAC. With its high-speed, high-resolution performance, and user-friendly interface, it is an invaluable component for developing sophisticated analog systems.

You May Also Be Interested in

STMicroelectronics
DIGITAL WALL DIMMER EVAL BOARD / DIGITAL WALL DIMMER FOR HALOGEN AND LOW-CONSUMPTION LAMPS
Need more? Email Us
ECAD model for STEVAL-ILD004V2
STMicroelectronics
DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Need more? Email Us
ECAD model for STEVAL-SPMD150V1
Exar Corporation
EVAL BOARD FOR XR16C2850 48TQFP
Need more? Email Us
ECAD model for XR16C2850CM-0A-EB
Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
Analog Devices Inc.
BOARD EVAL FOR CN0321 / CN0321 Connector Memory Card Evaluation Board
Need more? Email Us
ECAD model for EVAL-CN0321-SDPZ
Texas Instruments
EVAL MODULE FOR TLV320AIC3254-U / TLV320AIC3254 Audio CODEC Development Kit
Need more? Email Us
ECAD model for TLV320AIC3254EVM-U
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Exar Corporation
EVAL BRD FOR XR16M654-A 68PLCC
Need more? Email Us
ECAD model for XR16M654IJ-0A-EVB
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention