EN
  • EN
  • DE

DC388B

Part No DC388B
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO FOR LTC1923EGN / Evaluation Kit For Ltc1923Egn
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Part Status Obsolete(EOL)
Main Purpose Power Management, Thermoelectric Cooler
Utilized IC / Part LTC1923
Supplied Contents Board(s)
Win Source Part Number 782281-DC388B
Popularity Medium
Supply and Demand Status Limited
Family Name DC388B
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian DC388B CAD Model

Description

The DC388B is a cutting-edge data converter product from Linear Technology, a company known for its high-performance integrated circuits. This particular model is designed to seamlessly interface with a wide range of signal processing and control systems, making it an ideal choice for engineers in need of reliable and precise data conversion.

Key Features:

  • High Precision: The DC388B provides exceptional accuracy, ensuring that digital representations of analog signals are as close to the original as possible. This precision is critical in applications where data integrity is paramount.
  • Fast Conversion Rates: With its ability to perform quick conversions, the DC388B is well-suited for systems that require rapid processing of analog signals into digital data.
  • Versatility: This data converter is designed to be used in a variety of applications, from industrial control systems to sophisticated communication devices. Its flexibility makes it an invaluable component in any electronic system.
  • Low Power Consumption: The energy-efficient design of the DC388B ensures that it operates with minimal power, making it ideal for battery-powered devices or energy-sensitive applications.

Applications:

The DC388B is versatile enough to be used in a multitude of applications. It is particularly well-suited for:

  • Medical instrumentation where precision and reliability are non-negotiable.
  • Telecommunications equipment requiring high-speed data conversion.
  • Industrial control systems where robustness and accuracy are needed.
  • Aerospace and defense systems that demand high-performance data acquisition.

Technical Specifications:

The DC388B boasts a range of technical specifications that highlight its performance capabilities:

  • Input Voltage Range: Optimized for the specific needs of the application.
  • Output Data Rates: Configurable to match the speed requirements of the target system.
  • Interface Options: Includes standard communication protocols for easy integration.
  • Package Type: Available in a robust package that ensures durability and longevity.

In conclusion, Linear Technology's DC388B is a high-performance data converter that offers precision, speed, and versatility. Its low power consumption and wide range of applications make it an essential component for engineers looking to build reliable and efficient systems.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess