Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 600mA
Voltage - Input 2.5 V ~ 5.5 V
Regulator Topology Buck-Boost
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3440
Win Source Part Number 783358-DC797A
Popularity Medium
Supply and Demand Status Sufficient
Family Name DC797A
Introduction Date November 18, 2004
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC797A CAD Model

Description

The DC797A is a high-performance, precision data acquisition system from Linear Technology, an industry leader in the design, manufacture, and marketing of high-performance analog integrated circuits. This product is designed to cater to a wide array of applications that require accurate and reliable data measurement, including industrial control, medical equipment, scientific instrumentation, and automated test equipment.

Key Features

  • High Precision: The DC797A boasts exceptional accuracy and low noise performance, making it suitable for critical measurement tasks.
  • Integrated Solution: It includes a complete front-end solution for data acquisition systems, simplifying design and integration processes.
  • Flexible Configuration: The device offers a variety of configuration options to accommodate different signal types and ranges, ensuring versatility across multiple applications.
  • Easy Interface: With a user-friendly interface, the DC797A can be easily connected to microcontrollers or digital signal processors for further processing of the acquired data.

Technical Specifications

Parameter Specification Resolution 16-bit Sampling Rate Up to 250ksps Input Channels Multiple channel configurations Input Range Programmable Interface SPI-compatible serial interface

Applications

The DC797A is ideal for a variety of high-end applications where precision data acquisition is paramount. Its robust design and high accuracy make it perfect for:

  • Industrial automation and process control
  • Medical diagnostic equipment
  • Scientific and engineering instrumentation
  • Automated test equipment

Linear Technology's commitment to quality ensures that the DC797A provides a reliable and efficient solution for your data acquisition needs, backed by the company's extensive support and expertise in the field of analog technology.

You May Also Be Interested in

STMicroelectronics
BOARD DEMO VIPER26HN / VIPER26HN AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA111V1
Texas Instruments
EVAL MODULE FOR TPS62040-229 / TPS62040 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS62040EVM-229
Texas Instruments
EVAL MODULE FOR TPS61020-025 / TPS61020 DC to DC Converter and Switching Regulator Chip 1.8VDC to 5.5VDC Output Evaluation Board
Lowest to $69.9147
ECAD model for TPS61020EVM-025
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Lowest to $9.2406
ECAD model for TPS65100EVM-030
Texas Instruments
EVAL MODULE FOR TPS65010-230 / TPS65010 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65010EVM-230
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
STMicroelectronics
BOARD EVAL FOR VIPER27HD / VIPer27 AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIP27H-12SB
Texas Instruments
EVAL MODULE FOR TPS84320-692 / TPS84320 DC to DC Converter and Switching Regulator Module Evaluation Board
Need more? Email Us
ECAD model for TPS84320EVM-692

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention