EN
  • EN
  • DE

FP6601QS6B

Part No FP6601QS6B
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059613-FP6601QS6B
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FP6601QS6B CAD Model

Description

FP6601QS6B - Voltage Regulator IC from Linear Technology

The FP6601QS6B is a state-of-the-art voltage regulator integrated circuit (IC) from Linear Technology, designed to meet the needs of modern, high-performance electronics. This IC is an essential component for managing power efficiently in a variety of applications, including portable devices, networking equipment, and industrial systems.

Key Features:

  • High Efficiency: The FP6601QS6B is engineered for maximum power efficiency, which helps to minimize heat generation and improve system reliability.
  • Wide Input Voltage Range: This IC can operate with a broad range of input voltages, making it versatile for use in various power supply configurations.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to match the power requirements of specific components or circuits.
  • Low Dropout Operation: It features low dropout characteristics, ensuring stable operation even when the input voltage is close to the output voltage.
  • Thermal Protection: The FP6601QS6B includes thermal protection features to prevent damage from overheating, enhancing the longevity of the device.
  • Current Limiting: Built-in current limiting prevents damage to the IC and the powered device in the event of an overload or short-circuit condition.

Applications:

The versatility of the FP6601QS6B makes it suitable for a wide array of applications, including but not limited to:

  • Portable Consumer Electronics
  • Networking Hardware such as Routers and Switches
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Battery-Powered Devices

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the FP6601QS6B is no exception. With rigorous testing and quality control measures in place, this IC is designed to perform reliably over its intended lifespan, even under challenging conditions.

Conclusion:

Whether you are designing a new piece of consumer technology or upgrading an industrial control system, the FP6601QS6B from Linear Technology offers the performance, efficiency, and reliability required for today's demanding power management tasks.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess