The LF398AH from Linear Technology is a precision sample-and-hold circuit that utilizes a combination of bipolar and CMOS technology to deliver superior performance. This device is specifically designed to acquire and hold a sample of an input signal with a minimal signal distortion and droop.
Key Features:
- Hold Mode Droop Rate: The LF398AH boasts an extremely low droop rate, ensuring the voltage held is stable over time, which is critical for high-precision applications.
- Acquisition Time: It offers a swift acquisition time, enabling it to capture the input signal quickly and accurately, which is essential for fast-paced signal processing tasks.
- Wide Supply Voltage Range: This sample-and-hold circuit operates over a wide supply voltage range, providing versatility and compatibility with various power supplies and systems.
- Low Power Consumption: Designed with energy efficiency in mind, the LF398AH consumes low power, making it suitable for battery-powered or energy-sensitive applications.
- High Accuracy: The precision of the LF398AH ensures that the signal is sampled with high accuracy, minimizing errors and improving overall system performance.
- Direct Interface with DACs and ADCs: This device can interface directly with digital-to-analog converters (DACs) and analog-to-digital converters (ADCs), facilitating seamless integration into digital systems.
- Robust Package: The LF398AH is available in a hermetically sealed package, offering robust protection against harsh environmental conditions.
Applications:
The LF398AH is suitable for a wide range of applications, including data acquisition systems, digital voltmeters, medical instrumentation, and any system requiring precise signal processing. Its reliability and precision make it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.
Technical Specifications:
Parameter
Value
Supply Voltage Range
±5V to ±18V
Operating Temperature
-55°C to +125°C
Package Type
Hermetically Sealed
Acquisition Time
Typically 6μs
Droop Rate
Typically 0.01mV/ms
Overall, the LF398AH from Linear Technology stands out as a reliable and efficient solution for sample-and-hold applications, where maintaining signal integrity is paramount.