EN
  • EN
  • DE

LT1008IN8#PBF

Part No LT1008IN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8DIP / Op Amp Single Low Noise Amplifier ±20V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 0.2 V/μs
Current - Input Bias 30pA
Voltage - Input Offset 30μV
Operating Supply Current 380μA
Dual Supply Voltage (±) ±2 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780116-LT1008IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1008
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1008IN8#PBF CAD Model

Description

Product Overview: LT1008IN8#PBF

The LT1008IN8#PBF is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices. This op-amp is designed to offer a perfect blend of features that make it suitable for a wide range of applications including test equipment, instrumentation, and precision analog systems.

Key Features

  • High Precision: The LT1008IN8#PBF boasts a low input offset voltage, which ensures high accuracy in signal amplification and processing tasks.
  • Low Noise: With its low noise characteristics, it is ideal for audio applications and other sensitive electronics where signal integrity is paramount.
  • Stability: This op-amp is compensated internally, which provides stability without the need for external components, simplifying design and reducing board space.
  • Wide Power Supply Range: It can operate with a wide range of power supplies, making it versatile for use in various circuit configurations.
  • Robust Package: The LT1008IN8#PBF comes in an 8-lead PDIP package, ensuring durability and ease of handling during the manufacturing process.

Applications

  • Instrumentation Amplifiers
  • High-Quality Audio Equipment
  • Data Acquisition Systems
  • Precision Filters
  • Medical Devices

Technical Specifications

The LT1008IN8#PBF has an impressive slew rate and a wide bandwidth which makes it responsive and capable of handling fast signals without distortion. Its input bias current is minimized, which is crucial for maintaining signal fidelity, especially in high-impedance applications. The device also features a low input offset current and a high gain-bandwidth product, which further enhances its performance in complex electronic circuits.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1008IN8#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability in even the most demanding applications. The product's long-term stability and operational lifespan make it a trusted choice for designers and engineers looking for a dependable op-amp solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess