EN
  • EN
  • DE

LT1011AMJ8/883

Part No LT1011AMJ8/883
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description LT1011AMJ8/883 Lt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 115 dB
Input Bias Current 25 nA
Input Offset Voltage (Vos) 750 µV
Max Dual Supply Voltage 15 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Mount Through Hole
Nominal Supply Current 4 mA
Number of Elements 1
Number of Pins 8
Response Time 150 ns
RoHS Non-Compliant
Voltage Gain 113.98 dB
Win Source Part Number 1024160-LT1011AMJ8/883
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1011AMJ8/883 CAD Model

Description

Product Overview: LT1011AMJ8/883

The LT1011AMJ8/883 is a precision voltage comparator manufactured by Linear Technology, designed to deliver high-performance and reliability in a wide range of applications. This component is a part of Linear Technology’s military-grade product line, which is characterized by its robustness and compliance with stringent military standards, specifically the 883 standard for integrated circuits.

Key Features

  • Precision Voltage Comparator: The LT1011AMJ8/883 offers precise voltage comparison capabilities, making it suitable for applications that require accurate voltage monitoring and control.
  • High Input Impedance: With a high input impedance, this component ensures minimal loading on the input signal, preserving signal integrity and allowing for more accurate measurements.
  • Fast Response Time: Designed for applications that require quick response, the LT1011AMJ8/883 provides a fast and reliable output transition when the input voltage crosses the reference voltage.
  • Strobe Function: The strobe function allows users to control the comparator’s output, providing added flexibility in various circuit designs.
  • Versatile Power Supply Range: This device can operate over a wide range of power supply voltages, accommodating various system requirements and simplifying power supply design.
  • Military Standard Compliance: The product meets the MIL-STD-883 standard, ensuring its performance in harsh environments and under extreme conditions.

Applications

The LT1011AMJ8/883 is suitable for a variety of high-demand applications, including:

  • High-precision data acquisition systems
  • Military and aerospace electronics
  • Industrial control systems
  • Communication systems
  • Instrumentation

Package and Quality

The LT1011AMJ8/883 is packaged in an 8-lead TO-5 metal can, providing excellent thermal performance and shielding from electromagnetic interference. The device's construction and packaging are designed to meet the high-reliability requirements of military and aerospace applications.

In summary, the LT1011AMJ8/883 from Linear Technology is a high-quality, versatile, and durable voltage comparator that excels in demanding environments where precision and reliability are paramount.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess