Product Overview: LT1011CS8 Precision Voltage Comparator
The LT1011CS8 is a versatile and high-performance voltage comparator from Linear Technology, designed to offer improved specifications and functionality over the industry-standard LM111 series. This precision device is engineered to provide fast and accurate voltage comparison, making it an ideal choice for a wide range of applications, including A/D converters, zero-crossing detectors, and relay drivers.
Key Features
- Fast Response Time: The LT1011CS8 boasts a fast response time of typically 7ns for a 5mV overdrive, ensuring quick and reliable performance in time-sensitive applications.
- Precision Voltage Comparison: With its tight offset voltage specifications and high gain, the LT1011CS8 ensures precise voltage comparison and stability over temperature variations.
- Versatile Power Supply Range: This comparator is designed to operate from a single 5V supply up to ±15V dual supplies, accommodating a broad spectrum of applications and system designs.
- Strobe Function: It includes a unique strobe pin which allows the output to be latched or placed in a high-impedance state, providing additional flexibility for control and interfacing.
- Pin Compatibility: The LT1011CS8 is offered in an 8-pin package and is pin-compatible with the LM111 series, facilitating easy upgrades in existing designs.
Applications
The LT1011CS8 is suitable for a variety of applications, including:
- Threshold detectors
- Window comparators
- Level-shift circuits
- Precision analog-to-digital converters
- Timing circuits
- Zero-crossing detectors
Product Specifications
Parameter
Value
Supply Voltage Range
±1V to ±15V
Offset Voltage
1mV
Response Time
7ns
Package
8-Pin PDIP/SO
With its robust design and high precision, the LT1011CS8 from Linear Technology is a reliable and efficient solution for applications requiring accurate voltage comparison.