The LT1019AIS8-5 is a precision reference from Linear Technology that provides a stable and accurate voltage reference for various applications. Designed with advanced engineering and high-quality materials, this product is a reliable component for systems that require consistent voltage regulation and precision.
Key Features
- Precision Voltage: The LT1019AIS8-5 offers a precise 5V output, ideal for applications that demand a stable reference voltage.
- Low Drift: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide range of temperatures, ensuring reliable performance in diverse operating conditions.
- High Stability: The device is designed to provide long-term voltage stability, which is crucial for maintaining system accuracy over time.
- Wide Operating Range: It operates effectively within a broad supply voltage range, providing versatility in different circuit configurations.
- Low Noise: The LT1019AIS8-5 exhibits low noise characteristics, making it suitable for sensitive electronic applications, including precision data converters and measurement devices.
Applications
The LT1019AIS8-5 is versatile and can be used in a variety of applications, including:
- Digital to Analog Converters (DACs)
- Analog to Digital Converters (ADCs)
- Portable Instrumentation
- Industrial Process Control Systems
- Precision Power Supplies
Package and Quality
The device is available in an 8-lead SOIC package, which ensures a compact footprint while providing adequate thermal performance. The LT1019AIS8-5 is characterized for operation from -40°C to 85°C, catering to commercial and industrial temperature ranges. Linear Technology is known for its commitment to quality, and this voltage reference is no exception, meeting rigorous standards to ensure consistent performance and reliability.
Whether you're designing a sophisticated measurement system or looking for a reliable voltage reference for your power supply design, the LT1019AIS8-5 from Linear Technology is an excellent choice that combines precision, stability, and versatility.