Product Overview: LT1019CN8-4.5 Precision Voltage Reference
The LT1019CN8-4.5 is a high-performance, precision voltage reference from Linear Technology. Engineered to provide a stable and accurate reference voltage, this device is a cornerstone for precision measurement systems, data converters, and power supply monitoring. With a fixed output voltage of 4.5V, the LT1019CN8-4.5 delivers exceptional reliability for a wide array of electronic applications.
Key Features
- Stable Output: The LT1019CN8-4.5 offers a precise 4.5V output with a tight initial tolerance of ±0.05%.
- Low Temperature Coefficient: Featuring a low temperature coefficient of 20ppm/°C, the device ensures a consistent performance over a wide temperature range.
- Excellent Line Regulation: With superior line regulation characteristics, the voltage reference maintains stability despite changes in supply voltage.
- Low Noise: The LT1019CN8-4.5 is designed to have low output noise, making it suitable for noise-sensitive applications.
- Long-Term Stability: The device demonstrates excellent long-term stability, ensuring a consistent reference voltage over time.
- Package: Housed in an 8-lead PDIP package, the LT1019CN8-4.5 is designed for easy integration into a variety of circuit designs.
Applications
The LT1019CN8-4.5 is versatile and can be employed in numerous critical applications where precision is paramount. These include:
- High-resolution Analog-to-Digital and Digital-to-Analog Converters (ADCs/DACs)
- Industrial Instrumentation and Process Control
- Precision Power Supplies
- Battery-Powered Equipment
- Automotive Electronics
- Medical Devices
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT10119CN8-4.5 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. When selecting the LT1019CN8-4.5, engineers can be confident in a product that combines performance with long-term reliability.
Conclusion
For designers seeking a dependable and precise voltage reference, the LT1019CN8-4.5 from Linear Technology stands out as an excellent choice. Its robust feature set and consistent performance make it a valuable component in precision electronic systems.