EN
  • EN
  • DE

LT1021DIN8-5#PBF

Part No LT1021DIN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP / V-Ref Precision 5V 10mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V ~ 40 V
Operating Supply Current 1.5mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780144-LT1021DIN8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1021
Introduction Date March 11, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1021DIN8-5#PBF CAD Model

Description

Product Overview: LT1021DIN8-5#PBF from Linear Technology

The LT1021DIN8-5#PBF is a precision voltage reference from Linear Technology, which is renowned for its high accuracy and stability. This component is specifically designed to offer a stable reference voltage of 5V, making it an ideal choice for precision data converters, digital voltmeters, and other sensitive electronic instrumentation where reliable voltage reference is critical.

Key Features

  • Stable Reference Voltage: The device provides a precise 5V output, with an initial accuracy of ±0.05% at 25°C.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, typically 10ppm/°C, ensuring minimal voltage variation across a wide temperature range.
  • Long-Term Stability: Exhibits excellent long-term stability, with a typical drift of less than 20ppm/√kHr, which is crucial for applications requiring consistent performance over time.
  • Low Noise: It has a low output noise characteristic, making it suitable for noise-sensitive applications.
  • Supply Range: The LT1021 can operate from a supply voltage ranging from 7V to 36V, providing flexibility in various power supply configurations.
  • Package: This product comes in a robust 8-pin DIP package, ensuring easy integration into a wide range of electronic circuits.

Applications

The LT1021DIN8-5#PBF is versatile and can be used in a multitude of applications, including but not limited to:

  • Precision data systems
  • High-resolution conversion systems
  • Industrial instrumentation
  • Medical equipment
  • Laboratory equipment

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality. The LT1021DIN8-5#PBF is no exception, with its robust design and stringent quality control, ensuring that it meets the demands of the most critical applications in terms of performance and reliability.

With its combination of precision, stability, and reliability, the LT1021DIN8-5#PBF voltage reference from Linear Technology stands out as an excellent choice for designers looking to enhance the accuracy and consistency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8754 $50.3802
32+ $3.1798 $101.7536
49+ $3.0805 $150.9445
68+ $2.9811 $202.7148
87+ $2.8817 $250.7079
117+ $2.5836 $302.2812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess