The LT1034BIZ-2.5 is a precision voltage reference component manufactured by Linear Technology, now part of Analog Devices, known for its high stability and low temperature coefficient. This device provides a fixed 2.5V output voltage, making it an essential part of many electronic circuits where a stable reference voltage is crucial.
Key Features:
- Precision Voltage: The LT1034BIZ-2.5 offers a precise 2.5V output, which is critical for accurate analog-to-digital conversion, voltage monitoring, and control systems.
- Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide range of operating temperatures, ensuring reliable performance in various environmental conditions.
- High Stability: The LT1034BIZ-2.5 is designed for high stability, which is vital for long-term applications and reduces the need for frequent recalibration.
- Wide Operating Current Range: It operates over a broad current range, providing design flexibility and compatibility with a diverse set of applications.
- Low Dynamic Impedance: The low dynamic impedance ensures that the output voltage remains stable with varying load conditions, contributing to the overall robustness of the system.
Applications:
- Data Conversion: Ideal for use in analog-to-digital and digital-to-analog conversion circuits where a stable reference voltage is critical.
- Power Supplies: Acts as a reference in power supply circuits, enabling precise control of output voltages.
- Portable Instruments: Due to its stability and low power consumption, it is well-suited for battery-powered devices and portable instruments.
- Industrial Controls: Reliable operation in industrial environments makes it a good choice for control systems that require consistent performance.
Product Specifications:
Parameter
Value
Output Voltage
2.5V
Temperature Coefficient
Typically 20ppm/°C
Operating Current Range
20μA to 20mA
Package Type
TO-92
The LT1034BIZ-2.5 is a reliable choice for designers who require a stable voltage reference that operates consistently across a variety of conditions. Its precision and robustness make it a versatile component suitable for a wide array of electronic applications.