EN
  • EN
  • DE

LT1034IS8-2.5

Part No LT1034IS8-2.5
Manufacturer Linear Technology
Description Micropower Dual Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204850-LT1034IS8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1034IS8-2.5 CAD Model

Description

LT1034IS8-2.5 Voltage Reference

The LT1034IS8-2.5 is a precision, low dropout, micropower voltage reference from Linear Technology. This integrated circuit offers a stable 2.5V output with a precision of ±0.4% at 25°C. Designed to be versatile and robust, it is encapsulated in an 8-lead SOIC package, making it suitable for a wide range of applications, including portable battery-powered devices.

Key Features:

  • Output Voltage: The device provides a fixed 2.5V output, which is crucial for many analog circuits that require a stable reference voltage.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring reliable operation even with a minimal difference between the input voltage and the output voltage.
  • High Accuracy: With an initial accuracy of ±0.4% and a temperature coefficient of 20ppm/°C, the LT1034IS8-2.5 ensures precise voltage reference over a wide temperature range.
  • Low Power Consumption: The device is optimized for low power consumption, drawing only 20μA of quiescent current, making it ideal for battery-powered applications.
  • Wide Operating Temperature Range: The LT1034IS8-2.5 can operate over a temperature range of -40°C to 85°C, allowing for performance in diverse environmental conditions.

Applications:

  • Portable, battery-powered equipment
  • Precision data systems
  • Instrumentation
  • Microprocessor systems
  • Industrial controls

The LT1034IS8-2.5 voltage reference from Linear Technology is a reliable solution for applications requiring a high-precision, low-power, and stable voltage reference. Its small form factor combined with its excellent temperature stability and low quiescent current make it an excellent choice for engineers and designers looking to optimize the performance of their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess