EN
  • EN
  • DE

LT1044CN8

Part No LT1044CN8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003571-LT1044CN8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1044CN8 CAD Model

Description

Linear Technology LT1044CN8 Voltage Converter

The LT1044CN8 is a versatile switched-capacitor voltage converter designed and manufactured by Linear Technology. This integrated circuit (IC) is particularly well-suited for applications that require a stable and reliable power supply with a negative voltage rail. The LT1044CN8 is an excellent choice for designers looking to implement a negative voltage generator in a compact and efficient manner.

Key Features:

  • Output Voltage: The LT1044CN8 provides a stable -5V output from a positive voltage input, which is ideal for creating a negative supply rail in systems that only have a positive voltage source available.
  • Low Power Consumption: With its high efficiency, the LT1044CN8 ensures minimal power loss, making it suitable for battery-powered and energy-sensitive applications.
  • No External Diode: Unlike many other charge pump devices, the LT1044CN8 does not require an external diode, simplifying the design and reducing component count.
  • High Frequency Operation: Operating at a switching frequency of 10kHz, this device allows for the use of small capacitors, which saves board space and reduces overall system cost.
  • Pin-Compatible Upgrades: The LT1044CN8 is pin-compatible with the industry-standard 7660 voltage converter, allowing for easy upgrades in existing designs.

Applications:

  • Portable Devices
  • Operational Amplifier Systems with Negative Rail Requirements
  • Memory Backup Systems
  • Data Acquisition Systems
  • Instrumentation

Product Specifications:

The LT1044CN8 comes in an 8-pin PDIP (Plastic Dual In-line Package) that is easy to integrate into a wide range of electronic circuits. It has a wide input voltage range of 1.5V to 10V, making it versatile for various input conditions. Additionally, the device can deliver a continuous output current up to 20mA, which is sufficient for many low-power applications.

In summary, the Linear Technology LT1044CN8 voltage converter is a reliable and efficient solution for generating a negative voltage rail. Its ease of use, coupled with its compact form factor, makes it a popular choice for designers working on power supply design in space-constrained applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess