EN
  • EN
  • DE

LT1057CN8

Part No LT1057CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 7pA
Voltage - Input Offset 200μV
Operating Supply Current 1.7mA
Supply Voltage - Operating ±10 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072174-LT1057CN8
Ultra Librarian 3D Model Ultra Librarian LT1057CN8 CAD Model

Description

Introducing the LT1057CN8 Operational Amplifier from Linear Technology

The LT1057CN8 is a state-of-the-art dual precision operational amplifier (op-amp) that incorporates Linear Technology's advanced design and manufacturing techniques to offer superior performance in various applications. This high-quality op-amp is housed in a standard 8-pin DIP package, making it an excellent choice for a wide range of electronic circuits.

Key Features:

  • Low Noise: The LT1057CN8 boasts an exceptionally low voltage noise density of 9nV/√Hz at 1kHz, which is ideal for audio applications and other sensitive instrumentation that require minimal signal interference.
  • High Speed: With a slew rate of 2.5V/µs and a gain bandwidth product of 8MHz, this op-amp is capable of handling fast signals, making it suitable for high-speed amplifiers, filters, and data acquisition systems.
  • Low Offset Voltage: It features a low input offset voltage of 75µV and an input offset voltage drift of 0.7µV/°C, ensuring accuracy and stability over a wide temperature range.
  • Dual Amplifier Design: The dual amplifier configuration allows for flexibility in design, including the use of differential amplifiers, integrators, or other complex circuits that require matched pairs of op-amps.

Applications:

The LT1057CN8 is versatile and can be used in a variety of applications, such as:

  • Precision instrumentation
  • Active filters
  • Audio and acoustic systems
  • Signal conditioning
  • Data acquisition systems

Reliability and Quality:

Linear Technology is known for its commitment to quality, and the LT1057CN8 is no exception. It is designed to operate over a wide temperature range from 0°C to 70°C, ensuring reliable performance under varying environmental conditions. Additionally, each unit is rigorously tested to meet Linear Technology's high standards for durability and longevity.

In summary, the LT1057CN8 from Linear Technology is a high-performance, low-noise dual op-amp that offers precision and speed for demanding applications. Its robust feature set and reliable operation make it an excellent choice for design engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2774 $63.8700
115+ $1.0487 $120.6005
175+ $1.0164 $177.8700
240+ $0.9829 $235.8960
305+ $0.9506 $289.9330
410+ $0.8524 $349.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess