EN
  • EN
  • DE

LT1070CT#PBF

Part No LT1070CT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 65V (Switch)
Output Current 5A (Switch)
Frequency - Switching 40kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 139009-LT1070CT#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1070CT#PBF CAD Model

Description

The LT1070CT#PBF from Linear Technology is a versatile and robust step-down switching voltage regulator that delivers efficiency and reliability for a wide range of applications. This component is part of the LT1070 series, which is known for its high-performance capabilities in power conversion and management.

Key Features

  • Adjustable Output: The LT1070CT#PBF provides an adjustable output voltage, which can be set from 2.5V to 30V, making it suitable for a diverse set of voltage requirements.
  • High Efficiency: With its switch-mode operation, the device offers high efficiency, reducing heat dissipation and improving system performance.
  • Current Capability: The regulator has a 5A output current capability, ensuring sufficient power delivery for demanding applications.
  • Thermal Protection: The inclusion of thermal shutdown protection safeguards the device against overheating, enhancing its longevity and reliability.
  • Low Dropout Operation: It features a low dropout performance, which allows for efficient operation even with minimal differences between input and output voltage.
  • Robust Design: The LT1070CT#PBF is encapsulated in a TO-220 package, offering a sturdy build that can withstand challenging environmental conditions.

Applications

The LT1070CT#PBF is suitable for a variety of applications, including:

  • Telecommunications equipment
  • Automotive systems
  • Industrial power supplies
  • Battery-powered devices
  • Computer systems

Product Specifications

Parameter Value
Output Voltage (Adjustable) 2.5V to 30V
Output Current 5A
Package TO-220
Thermal Protection Yes
Manufacturer Linear Technology

With its comprehensive feature set and robust design, the LT1070CT#PBF from Linear Technology stands out as a reliable choice for engineers and designers looking to implement an efficient power management solution in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess