EN
  • EN
  • DE

NCP5331

Part No NCP5331
Manufacturer ON Semiconductor
Description Two-Phase PWM Controller with Integrated Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230351-NCP5331
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5331 CAD Model

Description

ON Semiconductor NCP5331 Dual Edge PWM Buck Controller

The ON Semiconductor NCP5331 is a high-performance dual-edge pulse-width modulation (PWM) controller designed for multi-phase power supplies. It is a versatile and efficient solution for managing the power requirements of modern CPUs, GPUs, and other high-performance integrated circuits that require precise voltage regulation and power delivery.

Key Features

  • Dual-Edge Modulation: The NCP5331's dual-edge modulation allows for faster transient response, reduced output capacitance, and improved efficiency at higher frequencies.
  • Multi-Phase Operation: With its multi-phase operation capability, the NCP5331 can distribute the load across multiple channels, reducing thermal stress and enhancing system reliability.
  • Dynamic Voltage Control: The controller provides dynamic voltage identification (VID) which enables on-the-fly voltage adjustments to meet the varying demands of the application.
  • High-Efficiency: Its high-efficiency design ensures minimal power loss and heat generation, making it suitable for high-density power applications.
  • Integrated Gate Drivers: The NCP5331 includes integrated MOSFET drivers which reduce component count and simplify the circuit design.

Applications

The NCP5331 is ideal for powering a wide range of high-performance electronics, including:

  • Desktop and server CPUs
  • Graphics Processing Units (GPUs)
  • Memory modules
  • High-performance ASICs
  • Telecommunication and networking equipment

Technical Specifications

The NCP5331 operates over a wide input voltage range and features an adjustable output voltage, making it adaptable to various system requirements. Its precision overcurrent protection ensures the safety and longevity of the end application.

Design Support

ON Semiconductor provides comprehensive design support for the NCP5331, including application notes, reference designs, and simulation tools to assist engineers in integrating this controller into their power management solutions.

For more detailed technical specifications, sample requests, and support documentation, please visit the ON Semiconductor website or contact their support team directly.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8505 $59.8605
50+ $2.3389 $116.9450
77+ $2.2661 $174.4897
106+ $2.1922 $232.3732
137+ $2.1194 $290.3578
183+ $1.9000 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess