Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 65V (Switch)
Output Current 1.25A (Switch)
Frequency - Switching 40kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072176-LT1072CN8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1072CN8 CAD Model

Description

Overview of Product LT1072CN8 by Linear Technology

The LT1072CN8 is a versatile and robust high-power switch mode regulator that stands out for its reliability and efficiency. Engineered by Linear Technology, a leader in power management solutions, this device is designed to cater to a wide range of applications requiring efficient power conversion.

Key Features

  • High Voltage Operation: Capable of handling input voltages up to 60V, the LT1072CN8 is an excellent choice for systems with high supply voltages.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 10kHz, providing flexibility in design to optimize for efficiency or for the reduction of external component sizes.
  • High Output Power: With its ability to deliver output power up to several watts, depending on the external components and cooling methods used, it is suitable for a range of power-hungry applications.
  • Current Mode Operation: Offers excellent line and load regulation, and ensures protection against overcurrent conditions by means of cycle-by-cycle current limiting.
  • Versatility: The LT1072CN8 can be configured in various topologies such as a buck, boost, inverting, or SEPIC converter, making it a highly adaptable solution for diverse circuit designs.

Applications

  • Automotive and Industrial Power Systems
  • Battery Charging Circuits
  • DC-DC Converters for Telecommunications Equipment
  • Portable Electronic Devices
  • Power Supplies for Computer Systems

Package and Reliability

The LT1072CN8 comes in an 8-pin PDIP (Plastic Dual In-line Package), which is known for its ease of handling and soldering onto printed circuit boards. The device's thermal performance is reliable, ensuring stable operation over its specified temperature range. With built-in thermal shutdown, it provides additional protection to prevent damage from overheating.

Linear Technology's commitment to quality means that the LT1072CN8, like all of their products, is designed to meet the highest standards of performance and reliability. Whether for a new design or as a drop-in replacement for an existing power management solution, the LT1072CN8 is an excellent choice for designers looking for a high-performance switching regulator.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $0.8086
ECAD model for AOZ2151PQI-03
Texas Instruments
Module DC-DC 1-OUT 0.8V to 6V 3A 8-Pin uSIP SMD EP T/R / TPS82085 3-A High Efficiency Step-Down Converter MicroSiP with Integrated Inductor | IC REG BUCK ADJUSTABLE 3A 8USIP
Lowest to $7.7191
ECAD model for TPS82085SILR
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to $1.9809
ECAD model for IR3853MTRPBF
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.3544
ECAD model for MP38873DL-LF-Z
Infineon Technologies
IC REG BUCK ADJUSTABLE 6A PQFN
Lowest to $2.5135
ECAD model for IR3802AMTRPBF
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T
STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to $2.5326
ECAD model for L6902D013TR
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $8.3359
ECAD model for ISL8014AIRZ-T

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention