Product Overview: LT1076CR-5#PBF
The LT1076CR-5#PBF is a versatile and robust step-down switching regulator from Linear Technology, designed to offer efficient power conversion for a wide range of applications. This component is part of Linear Technology's LT1076 series, which is known for its reliability and performance in managing power supplies within electronic devices.
Key Features
- Output Voltage: The LT1076CR-5#PBF is pre-set to provide a steady 5V output, which is a common requirement for digital circuits and microcontroller-based systems.
- High Efficiency: With its advanced design, this switching regulator can achieve up to 85% efficiency, minimizing power loss and heat generation.
- Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 100kHz to 100MHz, which provides flexibility in balancing efficiency and component size.
- Thermal Protection: The regulator comes with built-in thermal shutdown protection to prevent damage from overheating, enhancing the longevity of the product.
- Current Limiting: The LT1076CR-5#PBF incorporates current limiting features to protect against overcurrent conditions, safeguarding both the regulator and the downstream components.
Applications
The LT1076CR-5#PBF is suitable for a variety of applications due to its 5V output and high efficiency. It can be used in:
- Portable Devices: Its efficiency and thermal management make it ideal for battery-powered devices where power conservation is critical.
- Automotive Electronics: The robust design ensures reliable performance in the harsh environments typically found in automotive applications.
- Industrial Control Systems: The ability to withstand high temperatures and provide consistent power makes it suitable for industrial settings.
- Telecommunication Equipment: The LT1076CR-5#PBF can power RF and other communication circuits that require a stable 5V supply.
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT1076CR-5#PBF is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can handle the demands of critical systems in various sectors. Whether you are designing consumer electronics or industrial machinery, the LT1076CR-5#PBF is a choice that you can trust for efficient power management.