The MIC2179-3.3YSM is a robust, high-efficiency, synchronous buck regulator from Microchip Technology. Designed to deliver a fixed output voltage of 3.3V, this regulator is an ideal solution for powering a wide range of applications, from consumer electronics to industrial systems. Its compact surface-mount package makes it suitable for space-constrained environments, while its advanced features ensure reliable and efficient operation.
Key Features
- Output Voltage: Fixed at 3.3V, providing a stable power supply for various circuits.
- High Efficiency: Synchronous rectification offers high efficiency, reducing power loss and heat generation.
- Adjustable Switching Frequency: Allows optimization for efficiency or component size.
- Thermal Shutdown: Protects the device from overheating, enhancing system reliability.
- Current Mode Operation: Provides fast transient response and easy loop stabilization.
- Low Dropout Operation: Ensures continued operation even during low input voltage conditions.
- Under-Voltage Lockout (UVLO): Prevents the regulator from operating at insufficient input voltages.
- Soft Start: Minimizes inrush current during startup, reducing stress on the input power source.
Applications
The MIC2179-3.3YSM is versatile and can be utilized in multiple applications, including:
- Portable Devices
- Networking Equipment
- Industrial Controls
- Point-of-Load Conversions
- Telecommunications Infrastructure
Product Specifications
Parameter
Value
Output Voltage (V)
3.3
Package / Case
10-Pin MSOP (YSM)
Operating Temperature
-40°C to +125°C
Input Voltage (V)
Up to 34V
With its comprehensive protection features and high efficiency, the MIC2179-3.3YSM from Microchip Technology stands out as a power management solution that combines performance with reliability, making it an excellent choice for designers looking to optimize their power systems.