EN
  • EN
  • DE

TC1121COA713

Part No TC1121COA713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP INV 8SOIC / Charge Pump INV -2.4V to -5.5V 100mA 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.4V
Voltage Input MAX 5.5V
Output Voltage -Vin
Output Current 100mA
Frequency - Switching 10kHz ~ 200kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 796383-TC1121COA713
Popularity Medium
Supply and Demand Status Balance
Family Name TC1121
Introduction Date January 15, 2001
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TC1121COA713 CAD Model

Description

Microchip Technology Product TC1121COA713 Overview

Microchip Technology's TC1121COA713 is a high-performance, versatile power management integrated circuit (PMIC) designed to cater to a wide array of applications. This device is part of Microchip's renowned TC1121 series, known for its reliability and efficiency in power conversion and management tasks.

Key Features

  • High Accuracy: The TC1121COA713 boasts a high voltage reference accuracy, which is critical for maintaining stable power supply in sensitive electronic applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this PMIC offers low quiescent current, making it ideal for battery-operated devices where power conservation is paramount.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring versatility in different system configurations.
  • Thermal Protection: The device includes built-in thermal shutdown features to protect against overheating, thereby enhancing system reliability and longevity.
  • Adjustable Output: Users can adjust the output voltage to suit specific requirements, providing flexibility across different applications.

Applications

The TC1121COA713 is engineered to be a perfect solution for power management in a diverse range of electronics. It is particularly well-suited for:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Automotive systems
  • Telecommunications equipment

Product Specifications

Parameter Value Package / Case 8-SOIC (0.154", 3.90mm Width) Output Type Adjustable Output Voltage Adjustable Operating Temperature -40°C ~ 85°C

With its robust design and comprehensive feature set, the TC1121COA713 from Microchip Technology stands out as a top-tier component for any power-sensitive application demanding high efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess