EN
  • EN
  • DE

LT1076HVCR#TR

Part No LT1076HVCR#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case TO263-7
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724688-LT1076HVCR#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1076HVCR#TR CAD Model

Description

Linear Technology

The LT1076HVCR#TR is a versatile and robust step-down switching regulator from Linear Technology, designed to cater to a wide array of power supply applications. This high-performance component is known for its reliability and efficiency, making it an ideal choice for designers looking to manage power in their electronic circuits effectively.

With an impressive input voltage range of up to 60V, the LT1076HVCR#TR can handle higher voltage applications with ease. This feature is particularly beneficial for automotive and industrial environments where supply voltages can vary significantly. The device is capable of delivering up to 2A of continuous output current, ensuring that even demanding loads can be powered without compromise.

One of the standout features of the LT1076HVCR#TR is its high efficiency, which can reach up to 85% under certain conditions. This not only reduces power loss but also minimizes heat generation, thereby enhancing the longevity of the product and the overall system. The switching frequency of the device is fixed at 100kHz, which provides an optimal balance between efficiency and component size, allowing for the use of smaller, less expensive inductors and capacitors.

The LT1076HVCR#TR also includes a variety of built-in protection features, such as thermal shutdown, current limiting, and a safe area protection for the power transistor. These safeguards contribute to the reliability of the regulator under harsh conditions and prevent damage from overcurrent or excessive temperature.

This regulator is available in a TO-220 package, which is known for its ease of installation and robustness. The LT1076HVCR#TR is also characterized by its minimal external component requirement, which simplifies the design and reduces the overall bill of materials for the end product.

In summary, the LT1076HVCR#TR from Linear Technology is an excellent choice for anyone in need of a high-voltage, high-efficiency, and reliable step-down switching regulator. Its combination of features and protections makes it a versatile component suitable for a broad range of power management applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess