EN
  • EN
  • DE

LT1076HVCR#TRPBF

Part No LT1076HVCR#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 64V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 35V
Output Current 2A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package D2PAK-7
Win Source Part Number 110074-LT1076HVCR#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1076HVCR#TRPBF CAD Model

Description

Product Overview: LT1076HVCR#TRPBF

The LT1076HVCR#TRPBF from Linear Technology is a robust and versatile step-down switching regulator designed to manage power supply requirements in a wide range of applications. This high-performance component is an extension of the LT1076 series, engineered to handle higher input voltages, making it ideal for systems that operate under variable power conditions or that require a dependable power source from a high voltage input.

Key Features

  • High Voltage Capability: The LT1076HVCR#TRPBF can efficiently convert input voltages up to 60V, accommodating a broad spectrum of power sources.
  • Adjustable Output: It offers an adjustable output voltage from as low as 2.42V, providing flexibility in power design to meet the specific needs of various applications.
  • High Efficiency: With a switch current of 2A, this regulator maintains high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Thermal Protection: It incorporates thermal shutdown functionality to protect the device from overheating, enhancing its durability and lifespan.
  • Low Dropout Operation: The regulator supports low dropout performance, which ensures continued operation even when the input voltage is close to the output voltage.
  • Minimal External Components: Designed for simplicity, the LT1076HVCR#TRPBF requires minimal external components, reducing board space and system complexity.

Applications

The versatility of the LT1076HVCR#TRPBF makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Battery-powered devices
  • Portable instruments

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1076HVCR#TRPBF is no exception. It is manufactured to the highest standards to ensure reliable performance under a variety of conditions. The device is available in a TO-263 package, which is designed for optimal thermal performance and space-saving on the PCB.

For engineers and designers seeking a dependable and efficient power management solution, the LT1076HVCR#TRPBF offers a perfect blend of performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7295 $74.9180
8+ $15.3684 $122.9472
12+ $14.8880 $178.6560
17+ $14.4075 $244.9275
21+ $13.9281 $292.4901
28+ $12.4867 $349.6276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess