EN
  • EN
  • DE

LT1076HVIR

Part No LT1076HVIR
Manufacturer Linear Technology
Description Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204950-LT1076HVIR
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1076HVIR CAD Model

Description

The LT1076HVIR is a high-performance step-down switching regulator from Linear Technology that is designed to offer efficient power conversion for a wide range of applications. This versatile component is well-suited for systems that require a reliable power supply with a high voltage input capability.

Key Features:

  • High Voltage Operation: The LT1076HVIR is capable of handling input voltages up to 60V, making it ideal for automotive, industrial, and telecommunication systems that operate at higher voltages.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 50V, providing flexibility for various design requirements.
  • High Efficiency: With its efficient design, the LT1076HVIR can maintain a high level of efficiency, reducing power loss and heat generation in the process.
  • Built-in Protection Features: The device includes overcurrent protection and thermal shutdown, ensuring the regulator and your system are safeguarded against potential damage from excessive currents or overheating.

Applications:

The LT1076HVIR is suitable for a diverse set of applications, including but not limited to:

  • Automotive power supplies
  • Industrial control systems
  • Portable battery-powered devices
  • Telecommunications equipment
  • Power supplies for battery charging and LED drivers

Technical Specifications:

Parameter Value
Input Voltage (max) 60V
Output Voltage (adjustable) 2.5V to 50V
Switching Frequency 100kHz
Package TO-220

In summary, the LT1076HVIR from Linear Technology is a robust and flexible step-down switching regulator that can be used in a variety of high-voltage applications. Its combination of high efficiency, adjustable output, and protective features make it a reliable choice for designers looking to optimize their power supply solutions.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9130 $67.8260
4+ $27.8261 $111.3044
6+ $26.9565 $161.7390
8+ $26.0870 $208.6960
10+ $25.2174 $252.1740
14+ $22.6087 $316.5218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess