EN
  • EN
  • DE

SI4435D

Part No SI4435D
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP8
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 756545-SI4435D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4435D CAD Model

Description

The SI4435D is a P-Channel 30-V (D-S) MOSFET from Vishay Siliconix. This power MOSFET is designed for a wide range of applications requiring efficient power switching and amplification. Its P-channel configuration makes it suitable for load switching and high-side drive applications.

Applications:

  • Load Switching: Ideal for controlling power to various circuits and components.
  • High-Side Drive: Used in applications where the switch is placed on the high-voltage side of the load.
  • Power Management: Suitable for DC-DC converters and other power management circuits.
  • Motor Control: Can be used in low-power motor control applications.
  • Battery Management Systems: Employed in battery charging and discharging circuits.

Features:

  • P-Channel MOSFET: Provides efficient and reliable switching.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • 30V Drain-Source Voltage (VDS): Suitable for a variety of power supply voltages.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Lead (Pb)-free and Halogen-free: Complies with environmental standards.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, improving overall system efficiency.
  • Reliable Performance: Robust design ensures consistent and dependable operation.
  • Simplified Design: P-channel configuration simplifies high-side switching applications.
  • Compact Size: Allows for use in space-constrained applications.
  • Environmentally Friendly: Compliant with RoHS and halogen-free standards.

Technical Specifications:

  • Polarity: P-Channel
  • Drain-Source Voltage (VDS): 30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -7.1A (depending on package and temperature)
  • Operating Temperature Range: -55°C to +150°C
  • On-Resistance (RDS(on)): Typically less than 0.045 Ω at VGS = -10V
  • Package: Available in various surface-mount packages such as SO-8

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Lowest to $50.4238
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Spansion
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
IXYS
Lowest to $7.8205
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Microchip Technology
Lowest to $6.2562

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess