EN
  • EN
  • DE

LT1076IQ

Part No LT1076IQ
Manufacturer Linear Technology
Description Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204953-LT1076IQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1076IQ CAD Model

Description

Overview of Linear Technology's LT1076IQ

The LT1076IQ is a versatile and robust step-down switching regulator designed by Linear Technology, a company known for high-performance analog integrated circuits. This component is engineered to deliver efficiency and reliability for a wide range of applications requiring voltage regulation.

Key Features

  • Adjustable Output: The LT1076IQ offers an adjustable output voltage, which can be set from 2.5V to 40V, making it suitable for a diverse array of applications.
  • High Efficiency: With a conversion efficiency of up to 85%, this switching regulator ensures minimal power loss during operation, leading to energy savings and reduced heat generation.
  • High Current Output: Capable of delivering up to 2A of continuous output current, the LT1076IQ is suitable for powering a variety of electronic devices and circuits.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards it against overheating, thereby enhancing its reliability and longevity.
  • Low Dropout Operation: The LT1076IQ is designed to maintain regulation with minimal input-to-output voltage difference, which is beneficial in low-voltage conditions.
  • Stable with Low ESR Capacitors: The regulator remains stable with low equivalent series resistance (ESR) capacitors, which reduces noise and improves transient response.

Applications

The LT1076IQ is ideal for a variety of applications, including:

  • Automotive electronics
  • Portable devices
  • Industrial power supplies
  • Telecommunication infrastructure
  • Battery-powered equipment

Package and Reliability

The LT1076IQ is available in a robust 5-lead TO-220 package, which ensures ease of integration into various circuit designs. Its solid construction and built-in protection features contribute to a reliable performance in even the most demanding environments.

Conclusion

Linear Technology's LT1076IQ step-down switching regulator is a high-performance solution that combines flexibility, efficiency, and reliability. Its wide range of features makes it an excellent choice for designers looking to create stable and efficient power management systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2432 $72.7296
6+ $19.8919 $119.3514
9+ $19.2703 $173.4327
13+ $18.6486 $242.4318
17+ $18.0270 $306.4590
22+ $16.1621 $355.5662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess