EN
  • EN
  • DE
  • IT

LT1082CN8#PBF

Part No LT1082CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ISO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 1.244V
Maximum Output Voltage 100V (Switch)
Output Current 1.07A (Switch)
Frequency - Switching 12kHz to 60kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 135650-LT1082CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1082CN8#PBF CAD Model

Description

Product Overview: LT1082CN8#PBF

The LT1082CN8#PBF is a high-performance, versatile switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. It is a step-down (buck) regulator that is capable of delivering up to 1.5A of continuous output current. This device is housed in an 8-lead PDIP package, which is well-suited for through-hole PCB mounting, providing a robust and reliable mechanical connection.

Key Features

  • High Efficiency: The LT1082CN8#PBF boasts high efficiency, which can significantly reduce power loss and improve system performance. This is particularly beneficial in battery-powered applications where energy conservation is critical.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage that can be set with two external resistors. This feature provides flexibility, enabling the same part to be used in various applications with different voltage requirements.
  • Wide Input Voltage Range: With an input voltage range that accommodates up to 30V, this device is suitable for a variety of input sources, including higher voltage batteries and industrial power supplies.
  • Low Dropout Operation: The LT1082CN8#PBF is capable of low dropout operation, which ensures efficient performance even when the input voltage is close to the output voltage.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device against overheating, thereby enhancing its reliability and lifespan.
  • No External Schottky Diode Required: Unlike many other switching regulators, this device does not require an external Schottky diode, simplifying the design and reducing the bill of materials.

Applications

The LT1082CN8#PBF is ideal for a broad spectrum of applications, including but not limited to:

  • Portable Devices
  • Automotive Power Supplies
  • Industrial Power Systems
  • Telecommunications Equipment
  • Battery Charging Circuits

With its combination of features, the LT1082CN8#PBF is an excellent choice for designers looking for a reliable and efficient power solution that can be easily integrated into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0217 $72.0434
4+ $29.5562 $118.2248
6+ $28.6326 $171.7956
9+ $27.7089 $249.3801
11+ $26.7854 $294.6394
14+ $24.0145 $336.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess