Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Output Current 7.5A
Temperature Range - Operating 0°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number LT1083
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1204981-LT1083CK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1083CK CAD Model

Description

The LT1083CK is a robust and reliable low dropout positive adjustable regulator designed to provide a higher current with a higher efficiency than currently available devices. Manufactured by Linear Technology, a leader in analog integrated circuits, this voltage regulator is capable of supplying up to 7.5A of output current with a dropout voltage of typically 1.5V at full load.

Key Features:

  • High Output Current: The LT1083CK can deliver up to 7.5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: With a typical dropout voltage of just 1.5V at full load, it ensures efficient operation even at low voltage differentials.
  • Adjustable Output: Users can set the output voltage from 1.25V to 20V with a simple external resistor, providing flexibility across various applications.
  • Overcurrent Protection: The device includes internal current limiting and safe area protection, which enhances the safety and reliability of the regulator under extreme conditions.
  • Thermal Overload Protection: The built-in thermal shutdown feature protects the device from overheating, contributing to its long-term stability.

Applications:

  • High Efficiency Linear Regulators
  • Battery Chargers
  • Power Supplies for High-End Audio
  • Constant Current Regulators
  • Adjustable Power Supplies

The LT1083CK is packaged in a robust TO-3 package, which is known for its high power dissipation capabilities. This, combined with the full set of integrated protection features, makes the LT1083CK an excellent choice for challenging power supply designs that require high reliability and performance. Whether you're designing a power supply for sensitive audio equipment, a robust battery charger, or a high-power linear regulator, the LT1083CK provides the performance and features necessary for a successful implementation.

With its combination of flexibility, protection, and power, the LT1083CK from Linear Technology stands out as a superior choice for designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 8V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M08CP-E2
Analog Devices Inc.
IC REG LINEAR 3.3V 150MA 4-WLCSP
Lowest to $1.1015
ECAD model for ADP166ACBZ-3.3-R7
Intersil
IC REG LINEAR 3.3V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR33Z
Microchip Technology
IC REG LINEAR 1.2V 500MA 8-SOIC
Need more? Email Us
ECAD model for MCP1725T-1202E/SN
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Microchip Technology
IC REG LINEAR 3V 500MA DDPAK-3
Need more? Email Us
ECAD model for MCP1825S-3002E/EB
ON Semiconductor
IC REG LINEAR 1.8V 500MA 4-XDFN
Need more? Email Us
ECAD model for NCP177BMX180TCG
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Lowest to $4.0731
ECAD model for ISL78301FVEAZ
Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention