Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327328-SM8952A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM8952A CAD Model

Description

The SM8952A is a microcontroller manufactured by SyncMOS, based on the 8051 architecture. It is designed for embedded systems applications requiring efficient processing and memory capacity compared to the SM8951 series.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control equipment.
  • Consumer Electronics: Found in various consumer devices such as remote controls, smart toys, and small appliances.
  • Instrumentation: Employed in data logging systems, measurement instruments, and process control equipment.
  • Security Systems: Used in alarm systems, access control systems, and surveillance equipment.
  • Motor Control: Suitable for controlling stepper motors, DC motors, and other types of motors.

Features

  • 8051 Core: Based on the industry-standard 8051 instruction set, ensuring ease of programming.
  • Expanded Memory: Offers a larger on-chip memory compared to the SM8951 series, enabling more complex programs.
  • Timers/Counters: Equipped with multiple timers and counters for timing control, frequency measurement, and event counting.
  • Serial Communication: Supports serial communication interfaces such as UART, SPI, and I2C for connecting to peripherals and other devices.
  • I/O Ports: Provides multiple programmable I/O ports for interfacing with sensors, actuators, and other external hardware.
  • Interrupts: Supports multiple interrupt sources for responding to external events and asynchronous tasks.
  • Watchdog Timer: Includes a watchdog timer for preventing system lock-ups and ensuring reliable operation.

Benefits

  • Easy to Program: The 8051 architecture is well-documented and supported by numerous development tools and resources.
  • Increased Memory Capacity: The expanded memory allows for the development of more complex and feature-rich applications.
  • Versatile: Suitable for a wide range of embedded systems applications, from simple control tasks to complex data processing.
  • Reliable: Designed for stable and reliable operation in demanding environments.
  • Cost-Effective: Provides a good balance of performance and price, making it suitable for cost-sensitive applications.

Additional Details

The SM8952A typically requires a 5V power supply and is available in various package types, including DIP and PLCC. Its larger memory capacity makes it suitable for applications requiring data logging, signal processing, and complex control algorithms. The specific datasheet for the SM8952A provides detailed information on pin configurations, electrical characteristics, and programming considerations.

You May Also Be Interested in

Summit
Need more? Email Us
ECAD model for SMM665BF-540L
SECOS
P-Channel Enhancement MOSFET
Need more? Email Us
ECAD model for SMG2305P
TDK Corporation
Need more? Email Us
ECAD model for SMO0706-T3
Qualcomm
Lowest to $2.9947
ECAD model for SMB349ET-2065Y
AUK corp
Need more? Email Us
ECAD model for SMK1820D2
Bosch Sensortec
Need more? Email Us
ECAD model for SMB460K
Vishay
Need more? Email Us
ECAD model for SMM0204-MS150
Summit
Need more? Email Us
ECAD model for SMM665AF-366L
Vishay
Need more? Email Us
ECAD model for SMM02040C5362FB300

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.5105 $73.5735
15+ $8.6241 $129.3615
24+ $8.3546 $200.5104
32+ $8.0851 $258.7232
42+ $7.8156 $328.2552
56+ $7.0071 $392.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 93 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention