Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205002-LT1085IM
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1085IM CAD Model

Description

Linear Technology's LT1085IM Adjustable Low Dropout Voltage Regulator

The LT1085IM is a robust adjustable low dropout voltage regulator designed by Linear Technology, which is now part of Analog Devices. This regulator is well-suited for applications that require a high current, up to 3A, with a low dropout voltage and excellent line and load regulation. The LT1085IM is a versatile component that can be used in a wide range of electronic devices, including but not limited to, personal computers, battery-powered systems, and high-efficiency power supplies.

The LT1085IM stands out due to its impressive features, which include an adjustable output from 1.25V to a maximum of 29V, which allows for a wide range of applications. The device also boasts a dropout voltage of typically 1.5V at full load, which enhances its efficiency, particularly in low-voltage operations. The regulator's design includes protection features such as overcurrent and over-temperature protection, ensuring the longevity and reliability of both the regulator and the system it is used in.

With its TO-220 package, the LT1085IM is designed for easy integration into a variety of circuit designs. The package is well-known for its ability to dissipate heat effectively, which is critical for maintaining stability and performance in high-current applications. Additionally, the LT1085IM is characterized by its low quiescent current, which further improves the overall efficiency of the system, especially in standby modes.

For ease of use, the LT1085IM requires only two external resistors to set the output voltage, providing designers with a simple and straightforward approach to implementing this regulator into their designs. Its performance is enhanced by the fast transient response, ensuring that the output voltage remains stable under varying load conditions.

In summary, the LT1085IM from Linear Technology is a highly reliable and efficient solution for a wide variety of power regulation needs. Its combination of high current capability, low dropout voltage, thermal protection, and ease of use make it an excellent choice for engineers and designers looking to create stable and durable electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3058 $68.6116
4+ $28.1483 $112.5932
6+ $27.2687 $163.6122
8+ $26.3891 $211.1128
10+ $25.5094 $255.0940
14+ $22.8705 $320.1870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 621 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention