Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 28.5V
Voltage Dropout (Max) 1.5V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 10 mA
PSRR 75dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 622316-LT1085IT
Ultra Librarian 3D Model Ultra Librarian LT1085IT CAD Model

Description

Linear Technology's LT1085IT: The Robust Low-Dropout Regulator

The LT1085IT is a high-performance low-dropout (LDO) linear voltage regulator manufactured by Linear Technology, a brand synonymous with precision and reliability in the power management sector. This regulator is an ideal solution for a variety of applications that require a stable and clean power supply, including but not limited to, automotive, industrial, and high-end consumer electronics.

Key Features:

  • Adjustable Output: The LT1085IT offers an adjustable output voltage from 1.25V to 29V, which allows for a high degree of flexibility in its application across various circuits requiring different voltage levels.
  • High Current Capability: With a maximum output current of 3A, this regulator can handle significant loads, making it suitable for powering not just individual components but entire sections of a circuit.
  • Low Dropout Voltage: The device boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thus minimizing power loss and heat generation.
  • Protection Features: The LT1085IT includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and safe area protection. These features contribute to the longevity of both the regulator and the devices it powers.
  • Stability: It maintains excellent line and load regulation, ensuring a stable output even with fluctuations in input voltage or variations in load.

Applications:

  • Power Supplies for Microprocessors and DSPs
  • Battery Chargers
  • Post Regulation for Switching Supplies
  • Constant Current Regulators

The LT1085IT is available in a robust TO-220 package, which is suitable for through-hole mounting and can handle higher levels of heat dissipation. This package type makes it a solid choice for applications that may not have the luxury of advanced cooling systems. Furthermore, its three-terminal design simplifies circuit integration.

Overall, the LT1085IT from Linear Technology is a versatile and durable component that provides a reliable power solution for a wide range of electronic applications. Its combination of adjustability, high current capability, and robust protection features make it an excellent choice for designers looking to ensure the stability and longevity of their power supply systems.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 300MA 8-DFN
Need more? Email Us
ECAD model for MCP1755S-5002E/MC
Rohm Semiconductor
IC REG LINEAR 24V 1A TO220CP-3
Need more? Email Us
ECAD model for BA17824CP-E2
Microchip Technology
IC REG LINEAR 3.1V 250MA SOT23-3
Need more? Email Us
ECAD model for MCP1700T-3102E/TT
Renesas Electronics America
IC REG LINEAR POS ADJ 50MA 8SOIC
Need more? Email Us
ECAD model for ISL80136IBEAJZ
Intersil
IC REG LINEAR 3.3V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR33Z
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Lowest to $4.0731
ECAD model for ISL78301FVEAZ
Rohm Semiconductor
IC REG LINEAR 1.8V 2A TO220FP
Need more? Email Us
ECAD model for BA18DD0T
ON Semiconductor
IC REG LINEAR 1.8V 500MA 4-XDFN
Need more? Email Us
ECAD model for NCP177BMX180TCG
Microchip Technology
IC REG LINEAR 3V 500MA TO220-3
Need more? Email Us
ECAD model for MCP1825S-3002E/AB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention