Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 067833-HCF4028BE
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian HCF4028BE CAD Model

Description

The HCF4028BE is a versatile integrated circuit manufactured by STMicroelectronics, designed to serve as a BCD-to-Decimal or Binary-to-Octal decoder. This monolithic chip is a vital component in digital systems where it is necessary to convert binary coded data into a format that can be easily displayed or further processed.

Key Features

  • Decoding Capability: The HCF4028BE can decode 4-bit BCD (Binary Coded Decimal) to a 10-line decimal output as well as 3-bit binary to an 8-line octal output.
  • High Voltage Type: This device can operate at a wide range of voltages, from 3V to 18V, making it suitable for various applications, from low-voltage portable equipment to high-voltage industrial machines.
  • Medium Speed Operation: It offers a typical propagation delay of 16ns when operating at 10V, ensuring reasonable performance for medium-speed applications.
  • Standardized Symmetrical Output Characteristics: The outputs are designed to have standardized characteristics with 50 Ohm transmission lines, ensuring consistent performance.
  • High Noise Immunity: The HCF4028BE boasts a 45% V<sub>NN noise immunity, which is advantageous in electrically noisy environments.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, providing the ability to interface with various types of logic families.

Applications

The HCF4028BE is widely used in digital systems that require decoding functions. Some common applications include:

  • 7-segment display decoding
  • Address decoding for memory and I/O
  • Control systems for industrial processes
  • Electronic voting machines
  • Instrumentation and measurement systems

Package and Quality

The device is available in a 16-pin dual in-line package (DIP), which makes it easy to integrate into a wide variety of circuit boards. STMicroelectronics ensures high-quality standards, and the HCF4028BE is no exception, undergoing rigorous testing to maintain reliability and performance over its operational lifespan.

You May Also Be Interested in

Toshiba Semiconductor and Storage
X34 PB-F 2-CHANNEL MULTIPLEXER M
Lowest to $0.4528
ECAD model for 74VHC157FT
Nexperia USA Inc.
IC BUS SWITCH 5 X 1:1 24SSOP
Need more? Email Us
ECAD model for CBT3384DK,118
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-XSON
Need more? Email Us
ECAD model for 74LVC1G19GN,132
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3586
ECAD model for CD4051BNS
Nexperia USA Inc.
IC DATA SELECT/MUX 2X4:1 16-SSOP
Need more? Email Us
ECAD model for 74HC253DB,118
Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-SO
Lowest to $0.7765
ECAD model for 74CBTLV3253D,118
ON Semiconductor
IC MULTIPLEXER ECL 2:1 5V 8TSSOP / 5.0 V ECL 2:1 Multiplexer
Lowest to $6.1307
ECAD model for MC10EL58DTR2G
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ECAD model for 74HCT138DB,112
Texas Instruments
IC MUX/DEMUX SINGLE 16SSOP / 1-OF-8 FET MULTIPLEXER/DEMULTIPLEXER HIGH-BANDWIDTH BUS SWITCH
Lowest to $3.0259
ECAD model for TS5N118DBQR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention