EN
  • EN
  • DE

MC10EL58DTR2G

Part No MC10EL58DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER ECL 2:1 5V 8TSSOP / 5.0 V ECL 2:1 Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-TSSOP
Part Number Series 10EL58
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805926-MC10EL58DTR2G
Ultra Librarian 3D Model Ultra Librarian MC10EL58DTR2G CAD Model

Description

Product Overview: MC10EL58DTR2G from ON Semiconductor

The MC10EL58DTR2G is a high-performance differential receiver/translator designed by ON Semiconductor, a leading provider in the semiconductor industry. This device is a member of the 10EL series, which is renowned for its exceptional speed and signal integrity, making it an ideal choice for demanding applications that require precise timing and high-frequency data processing.

Key Features

  • High-Speed Performance: The MC10EL58DTR2G operates with a typical propagation delay of only 175 ps, ensuring rapid signal processing and minimal latency for time-sensitive applications.
  • Differential Design: Its differential inputs and outputs provide improved noise immunity and allow for the use of longer cable runs without compromising signal integrity.
  • Power Supply: Designed to work with a –4.2 V to –5.5 V power supply, it is compatible with various systems and offers flexibility in design.
  • Temperature Range: This device is operational over a full industrial temperature range of –40°C to +85°C, making it suitable for use in harsh environments.
  • Package Type: It comes in a TSSOP-8 package, which is compact and space-efficient, allowing for high-density mounting on PCBs.
  • Pb-Free and RoHS Compliant: The MC10EL58DTR2G adheres to environmental regulations by being lead-free and RoHS compliant, minimizing the environmental impact and ensuring compatibility with global standards.

Applications

The MC10EL58DTR2G is versatile and can be used across various high-speed digital applications. Its primary uses include:

  • Automated Test Equipment (ATE)
  • High-speed data transmission systems
  • Communication infrastructure
  • Signal buffering and amplification
  • PLL circuitry

Conclusion

With its exceptional speed, robust differential design, and wide operating temperature range, the MC10EL58DTR2G from ON Semiconductor is a reliable and efficient solution for engineers looking to enhance the performance of their high-speed digital systems. Its compact form factor and compliance with environmental standards further ensure that it meets the needs of modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6676 $62.3436
25+ $4.6500 $116.2500
39+ $4.5057 $175.7223
53+ $4.3601 $231.0853
69+ $4.2146 $290.8074
92+ $3.7792 $347.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess