EN
  • EN
  • DE

SN74AHC132DBR

Part No SN74AHC132DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay @ V, Max CL 9.7ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74AHC132
Other Names 296-4537-2,296-4537-2R,TEXTISSN74AHC132DBR,296-4537-6,2156-SN74AHC132DBR,-SN74AHC132DBRG4,SN74AHC132DBRG4,-296-4537-1,-SN74AHC132DBRE4,SN74AHC132DBRE4,296-4537-1,SN74AHC132DBRE4,-SN74AHC132DBRE4R,296-4537-1R,SN74AHC132DBRG4,-SN74AHC132DBRR,-SN74AHC132DBRG4R,-296-4537-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258114-SN74AHC132DBR
Ultra Librarian 3D Model Ultra Librarian SN74AHC132DBR CAD Model

Description

The SN74AHC132DBR is a high-performance integrated circuit from Texas Instruments, designed to fulfill a variety of digital logic needs. This particular model belongs to the 74AHC family, which is well-known for its low-voltage operation and high-speed interfacing capabilities.

Key Features

  • Logic Type: The SN74AHC132DBR is a quadruple positive-NAND gate with Schmitt-trigger inputs. This configuration allows for enhanced noise immunity and is particularly suitable for transforming slowly changing input signals into sharply defined jitter-free output signals.
  • Supply Voltage Range: It operates at a broad supply voltage range from 2V to 5.5V, making it versatile for various applications and compatible with TTL (Transistor-Transistor Logic) levels.
  • High-Speed: With a typical propagation delay of 8ns at 5V, this device ensures swift signal processing, which is crucial for high-speed digital systems.
  • Output Drive Capability: The SN74AHC132DBR can drive up to 8 LSTTL loads, providing sufficient current for most standard applications.
  • Package: The device comes in a SSOP (Shrink Small Outline Package) with 14 pins, denoted by the suffix 'DBR' in its name, which is ideal for space-constrained applications.

Applications

The SN74AHC132DBR is suitable for a wide range of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free clock distribution
  • Input signal conditioning
  • Interface logic for various digital systems

Quality and Reliability

As with all Texas Instruments products, the SN74AHC132DBR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools.

Whether you're designing a new system or upgrading an existing one, the SN74AHC132DBR from Texas Instruments is an excellent choice for implementing robust digital logic functions with high noise immunity.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3845 $51.9075
320+ $0.3155 $100.9600
495+ $0.3057 $151.3215
680+ $0.2958 $201.1440
875+ $0.2860 $250.2500
1,175+ $0.2564 $301.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess