EN
  • EN
  • DE

TS5N118DBQR

Part No TS5N118DBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX SINGLE 16SSOP / 1-OF-8 FET MULTIPLEXER/DEMULTIPLEXER HIGH-BANDWIDTH BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Part Number Series TS5N118
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806335-TS5N118DBQR
Ultra Librarian 3D Model Ultra Librarian TS5N118DBQR CAD Model

Description

Product Overview: TS5N118DBQR from Texas Instruments

The TS5N118DBQR is a high-performance, 4-channel 2:1 multiplexer and demultiplexer from Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive switch and multiplexer product line, designed to provide efficient data routing in various applications.

Key Features

  • Wide Voltage Range: The TS5N118DBQR operates over a broad voltage range of 2.3 V to 3.6 V, making it suitable for interfacing with both 2.5 V and 3.3 V systems.
  • Low Power Consumption: This device is optimized for low-power operation, which is critical for battery-powered and power-sensitive applications.
  • High Bandwidth: With a bandwidth of over 100 MHz, the TS5N118DBQR is capable of handling high-speed signals without significant attenuation, ensuring signal integrity.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, which safeguards the device against damage from static electricity and enhances its robustness in harsh environments.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel switching, thus reducing the chance of erroneous outputs during state transitions.

Applications

The versatility of the TS5N118DBQR allows it to be employed in a wide array of applications, including but not limited to:

  • Data communication systems
  • Signal routing and switching
  • Networking equipment
  • Audio and video switching
  • Telecommunications interfaces

Package and Quality

The TS5N118DBQR comes in a compact SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception. It is manufactured to stringent industry standards, ensuring reliability and performance in your end applications.

Conclusion

For designers seeking a reliable and efficient way to route digital or analog signals within their systems, the TS5N118DBQR from Texas Instruments offers a compelling mix of performance, power efficiency, and versatility. Its robust design and comprehensive feature set make it an excellent choice for a multitude of multiplexing needs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7017 $51.3323
46+ $2.2168 $101.9728
70+ $2.1476 $150.3320
97+ $2.0783 $201.5951
125+ $2.0090 $251.1250
167+ $1.8012 $300.8004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess