EN
  • EN
  • DE

L6382D

Part No L6382D
Manufacturer STMicroelectronics
Catalog PMIC - Lighting, Ballast Controllers
Description IC PFC/BALLAST CNTRL 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr STMicroelectronics
Package Tube
Product Status Active
Type PFC/Ballast Controller
Voltage - Supply 14V ~ 17V
Current - Supply 2 mA
Dimming Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number L6382
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611700-L6382D
Ultra Librarian 3D Model Ultra Librarian L6382D CAD Model

Description

The L6382D from STMicroelectronics is a high-voltage half-bridge gate driver designed to efficiently drive N-channel power MOSFETs or IGBTs in a variety of applications. This integrated circuit is particularly suitable for motor control, switching power supplies, and inverter applications, providing an optimal solution for high-performance and compact designs.

Key Features

  • High-Voltage Capability: The L6382D can handle up to 600V, making it a robust choice for systems that require high voltage operation.
  • Advanced Bootstrap Circuit: The device includes a bootstrap diode and high-voltage capacitors, which allows the high-side gate driver to be supplied with the appropriate voltage level for effective switching.
  • Dedicated Inputs: Separate logic inputs for high-side and low-side ensure flexible control and the ability to implement sophisticated control strategies.
  • Matched Delay Times: With matched propagation delays for both channels, the L6382D provides consistent and predictable switching performance.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, enhancing system reliability.
  • Over-Current Protection: Integrated over-current protection helps to prevent damage to the power stage in adverse conditions.
  • Interlocking Function: This feature prevents the high-side and low-side MOSFETs from being on at the same time, thus eliminating the risk of shoot-through.

Applications

The L6382D is versatile and can be used in a wide range of applications. Its high-voltage capability and robust protection features make it an ideal choice for:

  • Brushed and brushless motor drives
  • AC-DC and DC-DC converters
  • Power inverters for renewable energy systems
  • UPS systems
  • Welding equipment

Conclusion

The L6382D gate driver from STMicroelectronics is a compact, high-performance solution for driving power MOSFETs and IGBTs. With its high-voltage capability, integrated bootstrap circuit, and comprehensive protection features, it is designed to meet the stringent requirements of modern power electronics applications. Whether it's for industrial motor control or power management systems, the L6382D provides efficiency, reliability, and design flexibility.

You May Also Be Interested in

Microchip Technology
IC EL LAMP DRIVER 75KHZ 8SOIC
Need more? Email Us
Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
Fairchild/ON Semiconductor
Ballast Control IC for Compact Fluorescent Lamp
Lowest to $1.9526
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3721 $60.6978
42+ $2.7668 $116.2056
65+ $2.6804 $174.2260
90+ $2.5939 $233.4510
116+ $2.5075 $290.8700
155+ $2.2481 $348.4555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,990 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess