Product Overview: LT1086IM from Linear Technology
The LT1086IM is a robust, low dropout voltage regulator capable of providing up to 1.5A of output current. Designed by Linear Technology, a leader in high-performance analog integrated circuits, this regulator maintains a consistent and reliable performance, making it an ideal choice for a wide range of applications.
Key Features
- Output Current: The LT1086IM is capable of delivering up to 1.5A, which makes it suitable for powering a variety of electronic devices that require a stable current supply.
- Low Dropout Voltage: With its low dropout voltage, this regulator can maintain regulation with a minimal difference between the input and output voltage, enhancing efficiency and reducing power loss.
- Adjustable Output: Users can set the output voltage from 1.25V to 15V with the use of external resistors, providing flexibility for different voltage requirements.
- Thermal Protection: The device includes an internal thermal overload protection that safeguards it from damage due to excessive heat and power dissipation.
- Current Limit Protection: In-built current limit protection ensures that the device is not subjected to current higher than its maximum capacity, preventing potential damage.
Applications
The LT1086IM is versatile and can be used in multiple applications, including but not limited to:
- High-efficiency linear regulators
- Post regulators for switching supplies
- Battery chargers
- Computer systems
- Constant current regulators
Product Specifications
Parameter
Value
Output Current
1.5A
Adjustable Output Voltage
1.25V to 15V
Dropout Voltage
Typically 1.3V at 1.5A
Package
TO-263 (D2PAK)
Overall, the LT1086IM from Linear Technology stands out as a reliable and efficient solution for applications requiring a high-performance voltage regulator with significant current output capabilities.