EN
  • EN
  • DE

LT1105CN

Part No LT1105CN
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Description Offline Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 92908-LT1105CN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1105CN CAD Model

Description

The LT1105CN from Linear Technology is a versatile and robust offline isolated flyback switching regulator designed for a wide range of applications requiring efficient power conversion and isolation. This component is housed in a compact DIP package, making it ideal for space-constrained environments.

Key Features:

  • Wide Input Voltage Range: The LT1105CN operates from an input voltage range of 3V to 100V, catering to various supply levels and ensuring flexibility across different applications.
  • High Efficiency: With its innovative design, this switching regulator achieves high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Isolated Output: The device provides galvanic isolation between the input and output, which is essential for applications where electrical isolation is necessary for safety or noise reduction.
  • Adjustable Output Voltage: Users can set the output voltage to the desired level by using external components, offering customization to meet specific requirements.
  • Low Standby Power: The LT1105CN is designed to consume minimal power in standby mode, making it suitable for energy-sensitive applications.

Applications:

  • Isolated Power Supplies
  • Telecommunications Equipment
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics

The LT1105CN's flyback topology allows for a simple and cost-effective design with minimal external components. Its built-in features, such as undervoltage lockout and thermal shutdown, provide additional layers of protection for both the regulator and the overall system.

Linear Technology's commitment to high-quality and reliable components is evident in the LT1105CN, making it an excellent choice for designers looking for an isolated power solution. With its comprehensive features and robust performance, the LT1105CN is poised to meet the demands of a wide array of power conversion applications.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Leshan Radio
Switching diode
Lowest to $0.0092
Leshan Radio
Switching diode
Lowest to $0.0127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5763 $61.3393
26+ $4.5761 $118.9786
40+ $4.4329 $177.3160
54+ $4.2897 $231.6438
70+ $4.1476 $290.3320
94+ $3.7179 $349.4826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess